EN
  • EN
  • DE

MC74VHC1G125DF1G

Part No MC74VHC1G125DF1G
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 5.5V SC88A
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output SC-88A (SC-70-5/SOT-353)
Manufacturer ON Semiconductor
Series 74VHC
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Surface Mount
Package 5-TSSOP, SC-70-5, SOT-353
Case / Package SC-88A (SC-70-5/SOT-353)
Family Name MC74VHC1G125
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MC74VHC1G125DF1OS, MC74VHC1G125DF1GOS, MC74VHC1G125DF1GOS-N
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883774-MC74VHC1G125DF1G
Ultra Librarian 3D Model Ultra Librarian MC74VHC1G125DF1G CAD Model

Description

ON Semiconductor MC74VHC1G125DF1G Single Bus Buffer Gate with 3-State Output

The MC74VHC1G125DF1G is a high-performance, single bus buffer gate with a 3-state output from ON Semiconductor. This advanced CMOS device has been meticulously designed to deliver fast and efficient performance for a wide range of applications. It is particularly suitable for use in systems that require a high drive and low static power consumption.

Key Features

  • High Speed: The device operates with a propagation delay time that is significantly lower than conventional CMOS devices, enabling rapid signal processing for high-speed applications.
  • Low Power Dissipation: With a low power dissipation characteristic, it is ideal for battery-powered and energy-saving electronic products.
  • High Noise Immunity: The MC74VHC1G125DF1G offers an enhanced noise immunity level, which is inherent to its CMOS technology, making it reliable in environments with potential interference.
  • 3-State Output: The 3-state output feature allows for connection to a common bus line, which can be effectively disabled to prevent conflict or excessive power dissipation.
  • Wide Operating Voltage Range: It supports a wide operating voltage range from 2V to 5.5V, accommodating various logic levels and providing design flexibility.
  • CMOS Technology: Manufactured with silicon gate CMOS technology, it assures low power consumption while maintaining high-speed operation.
  • Lead-Free and RoHS Compliant: The device is lead-free and complies with the Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly and suitable for use in green products.

Applications

The MC74VHC1G125DF1G is versatile and can be used in a multitude of electronic circuits. Its typical applications include:

  • Bus line driving
  • Memory address driving
  • Input/output port driving
  • Buffering for logic state holding
  • Signal gating

With its robust design and reliable performance, the MC74VHC1G125DF1G from ON Semiconductor is an excellent choice for designers looking to integrate a high-quality bus buffer gate with 3-state output into their electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 20DHXQFN
Lowest to $0.1805
Texas Instruments
IC BUFFER NON-INVERT 6V 14TSSOP
Lowest to $0.2346
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
Texas Instruments
REGISTERED BUS TRANSCEIVER
Lowest to $18.9180
Nexperia USA Inc.
IC TRANSLATION TXRX 3.6V 24TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUFFER NON-INVERT 5.5V 8-SSOP
Need more? Email Us
Runic Technology
1.65V~5.5V 1 1 4uA SOT23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2329
Texas Instruments
PROTOTYPE
Lowest to $1.4553

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess