ON Semiconductor MC74VHC1G125DT1 Single Bus Buffer Gate with 3-State Output
The MC74VHC1G125DT1 is a high-performance, single bus buffer gate with a 3-state output from ON Semiconductor. This advanced CMOS device is designed to meet the needs of high-speed and low-power applications, making it an ideal choice for a variety of digital interfacing requirements. The 3-state output feature allows for connection to a bus-organized system, which can be controlled by the output enable (OE) pin.
Constructed using silicon gate CMOS technology, the MC74VHC1G125DT1 ensures that it has the capability to operate at high speeds while maintaining CMOS low power dissipation. The logic level of the input is translated into the output level, which is determined by the supply voltage (V<sub>CC), providing a wide operating voltage range from 2.0V to 5.5V. This flexibility in supply voltage is suitable for interfacing with both 3.3V and 5V systems.
The device's input structure provides protection when voltages up to 7.0V are applied, regardless of the V<sub>CC range (2.0V to 5.5V). This tolerance to over-voltage conditions implies that the MC74VHC1G125DT1 is robust and suitable for demanding environments where voltage spikes may occur.
The MC74VHC1G125DT1 also features high output drive capability, capable of driving up to 8 LSTTL loads. This makes it an excellent choice for driving heavy loads or for use in bus-oriented systems. Additionally, the high impedance of the 3-state output ensures that multiple devices can be connected to a bus line without causing excessive power consumption or signal distortion.
ON Semiconductor has packaged the MC74VHC1G125DT1 in a small TSOP-5, which is ideal for space-constrained applications. The compact footprint allows for efficient use of board space without compromising on performance.
In summary, the MC74VHC1G125DT1 from ON Semiconductor is a versatile and reliable component that offers high-speed operation, low power consumption, and robust 3-state output functionality. Its compatibility with a wide range of operating voltages and its high drive capability make it suitable for a broad spectrum of digital interfacing applications.