EN
  • EN
  • DE

MC74VHC1G135DFT1G

Part No MC74VHC1G135DFT1G
Manufacturer ON Semiconductor
Description 2-Input NAND Schmitt-Trigger with
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1219922-MC74VHC1G135DFT1G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MC74VHC1G135DFT1G CAD Model

Description

The ON Semiconductor MC74VHC1G135DFT1G is a high-performance, single-gate CMOS logic device that serves as a 2-input exclusive OR gate. This product is designed for use in applications that require a combination of high speed and low power consumption, making it an ideal choice for a wide range of electronic circuits.

Key Features

  • High Speed: The device operates at a fast propagation delay time, ensuring quick response times in critical applications.
  • Low Power Consumption: With CMOS technology, it offers low power dissipation, which is essential for battery-powered and energy-saving devices.
  • Wide Operating Voltage Range: It can function over a broad voltage range from 2V to 5.5V, providing flexibility in various power environments.
  • High Noise Immunity: The MC74VHC1G135DFT1G boasts a high level of immunity to electrical noise, a crucial feature for stable operation in electrically noisy environments.
  • Advanced Features: Includes features such as Schmitt-trigger action at all inputs, which makes the circuit tolerant to slower input rise and fall times.

Applications

This exclusive OR gate is suitable for an array of applications that include:

  • Function generators
  • Parity checkers and generators
  • Communication systems
  • Digital signal processing
  • Encryption and coding circuits

Package and Quality

The MC74VHC1G135DFT1G is available in a compact SC-88A package, which is designed for space-constrained applications. The device is also fully compliant with the RoHS directive, making it environmentally friendly and suitable for use in all regions with strict environmental standards. ON Semiconductor's commitment to quality ensures that each unit is rigorously tested to meet the high standards expected by the industry.

Conclusion

In conclusion, the ON Semiconductor MC74VHC1G135DFT1G is a versatile and reliable component that combines speed, efficiency, and robustness, making it a smart choice for designers looking to optimize their digital logic operations.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1456 $50.2320
840+ $0.1195 $100.3800
1,300+ $0.1157 $150.4100
1,790+ $0.1120 $200.4800
2,310+ $0.1083 $250.1730
3,090+ $0.0971 $300.0390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess