EN
  • EN
  • DE

MC74VHC1GT125DT1G

Part No MC74VHC1GT125DT1G
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF/LVL SHFTR N-INV 5TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 74VHC
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 8mA, 8mA
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting SMD
Package SOT-23-5 Thin, TSOT-23-5
Manufacturer Package 5-TSOP
Win Source Part Number 788000-MC74VHC1GT125DT1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC74VHC1GT125DT1G CAD Model

Description

ON Semiconductor MC74VHC1GT125DT1G Single Non-Inverting Buffer

The MC74VHC1GT125DT1G from ON Semiconductor is a high-performance, single non-inverting buffer with a 3-state output that is part of the VHC family of CMOS logic integrated circuits. This device is designed to deliver a combination of high-speed operation and the high noise immunity of CMOS technology, making it a suitable choice for interfacing with different logic levels and driving high-capacitive loads while maintaining signal integrity.

With its single gate, the MC74VHC1GT125DT1G is optimized for use in applications where buffer space is at a premium and a single logic gate is required. The device operates over a broad voltage range of 2.0V to 5.5V and features a low power consumption, which is a critical aspect for battery-operated portable devices and power-sensitive applications.

The 3-state output function allows for connection to a bus-organized system without the need for external pull-up resistors, enhancing the device's versatility. This feature also facilitates the use of the MC74VHC1GT125DT1G in multiplexing functions and as an interface between mismatched logic levels, providing a seamless and reliable logic level translation.

The MC74VHC1GT125DT1G is offered in a compact SOT-23-5 package, which is ideal for space-constrained applications. The small footprint of the device allows for high-density mounting and is well-suited for miniaturized electronic assemblies.

Key features of the MC74VHC1GT125DT1G include:

  • High speed: t_PD = 3.9ns (typ) at V_CC = 5V
  • Low power dissipation: I_CC = 2µA (max) at T_A = 25°C
  • Broad V_CC operating range: 2.0V to 5.5V
  • High noise immunity: V_NIH = V_NIL = 28% V_CC (min)
  • Power down protection is provided on inputs and outputs
  • Low noise: V_OLP = 0.8V (max)
  • Pin and function compatible with other standard logic families
  • Lead-free, halogen-free, and RoHS compliant

Whether you're designing a microprocessor/microcontroller interface, memory address drivers, or simply need a reliable buffer gate, the MC74VHC1GT125DT1G from ON Semiconductor is an excellent choice that combines performance, power efficiency, and design flexibility.

You May Also Be Interested in

Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess