EN
  • EN
  • DE
  • IT

MC74VHC1GT32DFT1

Part No MC74VHC1GT32DFT1
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE OR 1CH 2-INP SC-70
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr ON Semiconductor
Series 74VHC
Package Tape & Reel
Product Status Obsolete
Logic Type OR Gate
Number of Circuits 1
Number of Inputs 2
Voltage - Supply 3V ~ 5.5V
Current - Quiescent (Max) 2 µA
Current - Output High, Low 8mA, 8mA
Input Logic Level - Low 0.53V ~ 0.8V
Input Logic Level - High 1.4V ~ 2V
Max Propagation Delay @ V, Max CL 7.5ns @ 5V, 50pF
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Supplier Device Package SC-88A (SC-70-5/SOT-353)
Package / Case 5-TSSOP, SC-70-5, SOT-353
Base Product Number 74VHC1GT32
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 637258-MC74VHC1GT32DFT1
Ultra Librarian 3D Model Ultra Librarian MC74VHC1GT32DFT1 CAD Model

Description

ON Semiconductor MC74VHC1GT32DFT1: Single 2-Input OR Gate

The MC74VHC1GT32DFT1 is a high-speed CMOS single 2-input OR gate fabricated with silicon gate CMOS technology by ON Semiconductor. It achieves the high-speed operation similar to equivalent Bipolar Schottky TTL while maintaining the CMOS low power dissipation. This device is designed to be used in logic level conversion applications, where the signal integrity and speed are essential.

Key Features

  • High Speed: The MC74VHC1GT32DFT1 boasts a propagation delay time of approximately 5.5ns at VCC = 5V, CL = 15pF, TA = 25°C, making it suitable for high-speed applications.
  • Low Power Dissipation: With a low power dissipation of 2µA (maximum) at TA = 25°C, it is an energy-efficient choice for battery-powered devices.
  • High Noise Immunity: The device features a VNIH = VNIL = 28% VCC (minimum) noise immunity at VCC = 5V, providing stable performance in electrically noisy environments.
  • Power Down Protection: Inputs and outputs can tolerate up to 5.5V, ensuring the device is protected during power down modes when the input may inadvertently exceed the supply voltage.
  • Compatibility: It is TTL-compatible at VCC = 5V, allowing for seamless integration with older TTL logic circuits.

Applications

The MC74VHC1GT32DFT1 is versatile and can be used in a variety of applications, including:

  • Logic level conversions
  • High-speed logic circuits
  • Portable and battery-powered electronics
  • Communication systems
  • Data processing

Physical Packaging

The device is offered in a compact SOT-353 (SC-70) package, which is ideal for space-constrained applications. Its small form factor does not compromise its performance or functionality, making it an excellent choice for portable electronics or high-density circuit designs.

Quality and Reliability

ON Semiconductor is known for their commitment to quality, and the MC74VHC1GT32DFT1 is no exception. It is designed to meet the rigorous standards of the semiconductor industry, ensuring reliable operation in a wide range of temperatures and conditions.

For engineers and designers looking for a reliable and high-performance single 2-input OR gate, the MC74VHC1GT32DFT1 from ON Semiconductor is an excellent choice that combines speed, efficiency, and noise immunity in a small package.

You May Also Be Interested in

STMicroelectronics
NAND Gate 4-Element 2-IN CMOS 14-Pin SOP T/R / IC GATE NAND 4CH 2-INP 14-SO
Lowest to $0.1648
Texas Instruments
IC INVERTER 6CH 1-INP 14TVSOP / Inverter IC 6 Channel Schmitt Trigger 14-TVSOP
Lowest to $0.2315
STMicroelectronics
IC GATE NAND 4CH 2-INP 14-SO
Lowest to $0.3764
STMicroelectronics
IC GATE NAND 4CH 2-INP 14-DIP
Lowest to $2.4265
STMicroelectronics
QUAD 2-INPUT OR GATE
Lowest to $0.1655
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC GATE AND 4CH 2-INP 14-SO
Lowest to $0.1065
STMicroelectronics
IC HEX INVERTER 14-DIP
Need more? Email Us
STMicroelectronics
IC GATE NAND 2CH 4-INP 14-SO
Lowest to $0.1221

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1888 $65.1360
835+ $0.1552 $129.5920
1,295+ $0.1501 $194.3795
1,790+ $0.1449 $259.3710
2,295+ $0.1410 $323.5950
3,095+ $0.1254 $388.1130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,510 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess