EN
  • EN
  • DE

MC74VHC4052DR2G

Part No MC74VHC4052DR2G
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX DUAL 4X1 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Switch Circuit SP4T
Number of Circuits 2
Max On Resistance 100 Ohm
Channel-to-Channel Matching (ΔRon) 10 Ohm
Single Supply Voltage (V+) 2 V to 6 V
Dual Supply Voltage(V±) ±2 V to 6 V
-3db Bandwidth 95MHz
Channel Capacitance(CS off, CD off) 80pF
Max Leakage Current (IS off) 100nA
Crosstalk -60dB @ 1MHz
Temperature Range - Operating -55°C to 125°C (TA)
Case / Package 16-SOIC
Win Source Part Number 074646-MC74VHC4052DR2G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC74VHC4052DR2G CAD Model

Description

The MC74VHC4052DR2G is a high-performance, dual 4-channel analog multiplexer/demultiplexer manufactured by ON Semiconductor. This integrated circuit (IC) is part of the VHC family, which is known for its advanced silicon-gate CMOS technology. The device is designed to operate at 2V to 6V, making it suitable for a wide range of applications including communication systems, data acquisition, and signal processing.

Key Features

  • Wide Operating Voltage Range: The MC74VHC4052DR2G can function effectively with a supply voltage ranging from 2V to 6V, accommodating various logic levels and making it versatile for multiple applications.
  • High-Speed: With its fast switching characteristics, this multiplexer/demultiplexer ensures minimal propagation delay, enhancing the performance of the overall system it is integrated into.
  • Low Power Consumption: The device boasts a low quiescent current, which is ideal for power-sensitive applications.
  • High Noise Immunity: The VHC series is known for its high noise immunity, which is a critical feature for maintaining signal integrity in noisy environments.
  • Bidirectional Operation: This IC supports bidirectional signal flow, allowing it to be used as either a multiplexer or a demultiplexer.

Applications

The MC74VHC4052DR2G is suitable for a variety of applications, including:

  • Analog signal routing
  • Data acquisition systems
  • Communication systems
  • Signal processing
  • Audio and video switching

Package and Quality

The device is available in an SOIC-16 package, which is a small outline integrated circuit with 16 pins. This compact form factor is advantageous for space-constrained applications. ON Semiconductor ensures that the MC74VHC4052DR2G meets rigorous quality standards, providing reliable performance for critical applications.

Environmental Compliance

ON Semiconductor is committed to environmental stewardship. The MC74VHC4052DR2G is compliant with RoHS (Restriction of Hazardous Substances) and is lead-free, which makes it an environmentally friendly choice for electronic component selection.

You May Also Be Interested in

Maxim Integrated
IC SW SPST-NOX4 2.5OHM 16SOIC
Need more? Email Us
Texas Instruments
IC MUX 8:1 130OHM 20DIP
Need more? Email Us
Analog Devices Inc.
4Ω 1 LFCSP-48(7x7) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $52.3881
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.1866
Maxim Integrated
IC SWITCH SPST-NCX1 35OHM 8SOIC
Need more? Email Us
Texas Instruments
IC SW SPDT-NO/NC 240OHM 16TSSOP
Lowest to $0.3493
Texas Instruments
16 LEAD SOP
Lowest to $0.5239
Analog Devices Inc.
IC SWITCH SPST-NCX4 90OHM 16SOIC
Lowest to $10.1866
Monolithic Power Systems Inc.
IC SWITCH SPDT X 2 450MOHM 10QFN
Lowest to $11.6418

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess