EN
  • EN
  • DE

MC74VHCT245ADTR2G

Part No MC74VHCT245ADTR2G
Manufacturer ON Semiconductor
Catalog OEM Parts (M - N)
Description Octal Bus Transceiver With 3-State Outputs 20-TSSOP -40 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
RoHS Compliant
Win Source Part Number 1077931-MC74VHCT245ADTR2G
Categories OEM Parts(M-N)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC74VHCT245ADTR2G CAD Model

Description

ON Semiconductor MC74VHCT245ADTR2G Octal Bus Transceiver

The MC74VHCT245ADTR2G from ON Semiconductor is a high-performance, octal bus transceiver that is designed to provide bidirectional communication between data buses. This integrated circuit is a key component for applications where efficient data transfer between two buses is required, such as in microprocessor or microcontroller-based systems, data communication equipment, and computer peripherals.

Constructed with advanced silicon-gate CMOS technology, the MC74VHCT245ADTR2G offers the dual advantage of high-speed operation similar to LSTTL combined with the low power consumption of standard CMOS integrated circuits. This makes it an ideal choice for interfacing with systems that have different voltage levels, as it can translate signals from a 5V bus to a 3.3V bus and vice versa, ensuring compatibility across different platforms.

The device features eight non-inverting bidirectional buffers with 3-state outputs and can operate as either a transmitter or receiver. It is controlled by an Output Enable (OE) input and a Direction (DIR) input. When OE is low, the device passes data from the A inputs to the B outputs or from the B inputs to the A outputs, depending on the state of the DIR input. When OE is high, the outputs are in a high-impedance state, effectively isolating the buses.

Key features of the MC74VHCT245ADTR2G include:

  • High-speed data transfer: The transceiver supports fast data transfer rates, suitable for high-performance applications.
  • Low power consumption: The CMOS technology ensures that the device maintains low power dissipation, which is crucial for energy-sensitive designs.
  • 5V tolerant inputs: This feature allows the transceiver to be used in mixed-voltage environments without the risk of damage.
  • Multiple package options: The device is available in a TSSOP-20 package, providing a compact solution that is easy to integrate into various designs.
  • Industrial operating temperature range: It is designed to operate reliably over a wide temperature range, making it suitable for industrial applications.

With its robust design and versatile functionality, the MC74VHCT245ADTR2G is an excellent choice for designers looking to enhance the data communication capabilities of their systems. ON Semiconductor's commitment to quality ensures that this transceiver will deliver reliable performance in a wide array of electronic applications.

You May Also Be Interested in

New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
445+ $0.1305 $58.0725
1,080+ $0.1074 $115.9920
1,670+ $0.1040 $173.6800
2,300+ $0.1005 $231.1500
2,945+ $0.0982 $289.1990
3,950+ $0.0878 $346.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,760 pieces
MOQ: 445 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess