ON Semiconductor MC74VHCT541A Octal Bus Buffer
The MC74VHCT541A from ON Semiconductor is an advanced high-speed CMOS octal bus buffer designed to meet the requirements of high-performance data transmission systems. This integrated circuit is a member of the VHCT family and is fabricated with silicon gate CMOS technology which ensures that it has the high-speed operation of LSTTL combined with the true CMOS low power consumption.
The device is structured as an octal bus buffer with 3-state outputs that enable independent input and output control for each section. This feature makes the MC74VHCT541A particularly useful in bus-oriented applications where multiple data sources may need to share a common data bus. The 3-state controls allow the outputs to be placed in a high impedance state, effectively disconnecting them from the bus to prevent data contention.
The MC74VHCT541A operates from a 4.5V to 5.5V power supply range, making it compatible with TTL operating environments. The input and output interface levels are designed to tolerate up to 5.5V, ensuring a high degree of robustness and reliability. Additionally, the device supports TTL level inputs, which allows it to interface with traditional TTL logic without the need for additional level shifting, simplifying design and reducing component count.
Key features of the MC74VHCT541A include:
- High-speed operation: tPD 8.0 ns (typ) at VCC = 5V
- Low power dissipation: Icc = 4 μA (max) at TA = 25°C
- Power down protection is provided on all inputs and outputs
- Pin and function compatible with other standard logic families
- Multiple package options, including SOIC, TSSOP, and PDIP
The device's performance is guaranteed over the full temperature and voltage range, offering designers a reliable solution for buffering and driving bus lines in systems such as personal computers, communication devices, and high-speed data acquisition and processing equipment.
In summary, the MC74VHCT541A octal bus buffer from ON Semiconductor is an essential component for system designers looking for high-speed, low-power, and reliable interfacing solutions. Its compatibility with existing logic families and support for 3-state output control make it a versatile choice for a wide range of data transmission and buffering applications.