EN
  • EN
  • DE

MC7808ABD2TR4G

Part No MC7808ABD2TR4G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description Standard Regulator Pos 8V 1A 3-Pin(2+Tab) D2PAK T/R / IC REG LDO 8V 1A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 35V
Nominal Output Voltage (Min/Fixed) 8V
Dropout Voltage-Max 2V @ 1A (Typ)
Output Current 1A
Operating Supply Current 6mA
PSRR 62dB (120Hz)
Control Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 8V
Voltage - Dropout (Typical) 2V @ 1A
Mounting SMD (SMT)
Case / Package D2PAK
Win Source Part Number 111122-MC7808ABD2TR4G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MC7808A
Introduction Date August 21, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MC7808ABD2TR4G CAD Model

Description

ON Semiconductor MC7808ABD2TR4G Voltage Regulator

The ON Semiconductor MC7808ABD2TR4G is a highly reliable, fixed-voltage integrated circuit regulator designed for a wide range of applications. This component is part of the MC78 series and is particularly suited for use in consumer electronics, automotive systems, and other electronic devices that require a stable voltage supply. With a nominal output voltage of 8V, it ensures a consistent performance for circuits that demand a regulated power supply.

Key Features

  • Output Voltage: Fixed at 8V, providing a stable voltage for consistent circuit operation.
  • Output Current: Capable of delivering up to 1A of output current, making it suitable for a variety of medium-power applications.
  • Package: Available in a surface-mount D2PAK (TO-263) package, which allows for efficient heat dissipation and space-saving on the PCB.
  • Thermal Overload Protection: Features built-in thermal overload protection that safeguards the device from damage caused by excessive heat.
  • Short Circuit Protection: The regulator includes short circuit protection to enhance the safety and reliability of the connected electronic components.
  • Low Dropout Voltage: Designed to maintain regulation with minimal voltage drop between the input and output, even at full load.
  • High Accuracy: Boasts a high level of voltage regulation accuracy, ensuring that the output voltage remains within tight tolerances.

Applications

The MC7808ABD2TR4G voltage regulator is versatile and can be used in various electronic applications, including:

  • Consumer electronics such as audio/video equipment, home appliances, and personal computing devices.
  • Automotive electronics, including infotainment systems, GPS, and accessory power supplies.
  • Industrial control systems where stable voltage is critical for sensor and actuator operation.
  • Power supplies for electronic instruments and laboratory equipment.
  • Telecommunication devices, including routers, switches, and modems.

With its robust design and comprehensive protection features, the ON Semiconductor MC7808ABD2TR4G is an excellent choice for designers looking for a dependable voltage regulator that can withstand the demands of various electronic applications.

You May Also Be Interested in

SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6110 $58.0450
235+ $0.5013 $117.8055
360+ $0.4851 $174.6360
495+ $0.4701 $232.6995
640+ $0.4539 $290.4960
850+ $0.4077 $346.5450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,360 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess