ON Semiconductor MC7815CD2TG Voltage Regulator
The ON Semiconductor MC7815CD2TG is a robust linear voltage regulator designed to deliver a fixed output voltage of 15V with a maximum output current of 1A. This reliable component is part of ON Semiconductor's MC78 series and is a popular choice for a wide range of applications requiring a stable voltage supply.
Key Features
- Output Voltage: 15V fixed output ensures consistent performance for devices that require a stable voltage level.
- Output Current: Capable of supplying up to 1A of output current to support a variety of electronic circuits and components.
- Thermal Overload Protection: Integrated thermal overload protection automatically shuts down the regulator to prevent damage from overheating.
- Short Circuit Protection: Built-in short circuit protection enhances the safety and longevity of the regulator and the connected load.
- No External Components Required: The MC7815CD2TG functions efficiently without the need for additional external components, simplifying circuit design.
- Package: Offered in a TO-220 package, which is known for its ease of installation and excellent thermal performance.
Applications
The MC7815CD2TG voltage regulator is versatile and can be used in various applications, including:
- Consumer electronics
- Computer peripherals
- Industrial control systems
- Power supplies
Product Specifications
Parameter Value Output Voltage (Vout) 15V Output Current (Iout) 1A Package / Case TO-220 Thermal Protection Yes Short Circuit Protection Yes
The ON Semiconductor MC7815CD2TG is a reliable and durable solution for applications that demand a high-quality voltage regulation. With its comprehensive protection features and straightforward design, it is an excellent choice for both hobbyists and professional engineers alike.