EN
  • EN
  • DE

MC7824BD2TR4G

Part No MC7824BD2TR4G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 24V 1A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 24V
Dropout Voltage-Max 2V @ 1A (Typ)
Output Current 1A
Operating Supply Current 8mA
PSRR 61dB (120Hz)
Control Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 24V
Voltage - Dropout (Typical) 2V @ 1A
Mounting SMD (SMT)
Case / Package D2PAK-3
Win Source Part Number 041510-MC7824BD2TR4G
Ultra Librarian 3D Model Ultra Librarian MC7824BD2TR4G CAD Model

Description

ON Semiconductor MC7824BD2TR4G Voltage Regulator

The MC7824BD2TR4G is a robust fixed linear voltage regulator designed and produced by ON Semiconductor, a leader in energy-efficient innovations. This electronic component is part of the MC78xx series and is engineered to provide a steady 24V output voltage, making it an ideal choice for a wide range of applications that require a stable power supply.

Key Features

  • Output Voltage: This device offers a fixed output voltage of 24V, which is suitable for circuits that require a consistent and reliable power source.
  • Output Current: It can deliver up to 1A of output current, catering to moderate power needs in electronic systems.
  • Package Type: The MC7824BD2TR4G comes in a D2PAK surface-mount package, which is known for its compact footprint and excellent power dissipation characteristics.
  • Thermal Overload Protection: The built-in thermal overload protection ensures that the device remains safe from damage due to excessive heat by shutting down the output when the internal temperature exceeds safe operating limits.
  • Short Circuit Protection: In the event of a short circuit, this regulator features automatic shutdown capability to protect the circuitry from potential harm.
  • No External Components Required: This voltage regulator is designed to operate without the need for external components, although capacitors can be added to enhance transient response.

Applications

The MC7824BD2TR4G is versatile and can be used in various applications, including but not limited to:

  • Power supplies for computers and consumer electronics
  • Automotive electronics
  • Industrial control systems
  • Telecommunication equipment

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products, and the MC7824BD2TR4G is no exception. It is designed to meet the stringent requirements of the electronics industry, ensuring reliability and performance in even the most demanding conditions.

Whether you are designing a new system or troubleshooting an existing one, the MC7824BD2TR4G from ON Semiconductor is a dependable choice for your voltage regulation needs.

You May Also Be Interested in

Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560
Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to $0.4366
Texas Instruments
200-MA, NANOPOWER-IQ (25 NA), LO
Lowest to $0.6287
TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732
Texas Instruments
300MA 40V 1.8A IQ LOW-DROPOUT LI
Lowest to $0.2969
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 3.3V 200MA 8MSOP
Lowest to $37.8359
Richtek USA Inc.
IC REG LINEAR POS ADJ 1A 8SOP
Lowest to $1.3971

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess