EN
  • EN
  • DE

ST25DV16KC-IE6T3

Part No ST25DV16KC-IE6T3
Manufacturer STMicroelectronics
Catalog RFID, RF Access, Monitoring ICs
Description DYNAMIC NFC/RFID TAG IC WITH 16-
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001581-ST25DV16KC-IE6T3
Win Source Part Number Cross
Manufacturer Microelectronics
Category RF and Wireless RFID, RF Access, Monitoring ICs
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Type RFID Transponder
Frequency 13.56MHz
Standards ISO 15693, NFC
Interface I²C
Voltage - Supply 1.8V ~ 5.5V
Ultra Librarian 3D Model Ultra Librarian ST25DV16KC-IE6T3 CAD Model

Description

The ST25DV16KC-IE6T3 from STMicroelectronics is a dynamic NFC/RFID tag IC with a dual interface, enabling both I2C and RF access to its memory array. This product is part of the ST25DV series, which provides various memory sizes, and this particular model offers a 16 Kbit EEPROM. The device is designed for a wide array of applications, including consumer electronics, industrial systems, and Internet of Things (IoT) devices.

Key Features

  • Memory Size: 16 Kbits of EEPROM, split into 4 areas that can be individually protected.
  • Communication Interfaces: I2C serial interface and ISO/IEC 15693 RF interface with a fast data transfer mode.
  • Energy Harvesting: Capable of harvesting the energy from the RF field, providing power to external components when the RF field is on.
  • Fast Transfer Mode: Allows for the transfer of data between the RF and I2C at high speeds, enhancing user experiences in applications requiring quick data exchanges.
  • Security Features: Includes password protection, 64-bit unique identifier (UID), and a tamper detection feature that provides an additional layer of data security.
  • Customization: Offers a configurable EEPROM area that can be used for user-specific data, as well as a flexible and programmable I2C address.

Applications

The ST25DV16KC-IE6T3's versatile features make it suitable for various applications, including:

  • Smart Consumer Devices
  • Home and Industrial Automation
  • Smart Metering
  • Asset Tracking and Management
  • Wearable Technology
  • Brand Protection and Product Authentication

Additional Information

This dynamic NFC/RFID tag IC comes in a small package, the UFDFPN8, making it suitable for space-constrained applications. The ST25DV16KC-IE6T3 operates over a wide temperature range from -40°C to 85°C, ensuring reliability across various environmental conditions. Its high data retention of 40 years and endurance of 1 million write cycles per byte ensure long-term performance and durability.

For developers and engineers looking to integrate NFC/RFID capabilities into their designs, the ST25DV16KC-IE6T3 offers an ideal balance of performance, security, and flexibility, making it a top choice for innovative and smart solutions.

You May Also Be Interested in

STMicroelectronics
IC RFID READER 860-960MHZ 48QFN
Lowest to $67.4437
NXP / Nexperia
IC SMART TAG / NFC/RFID Tag and Transponder IC 13560kHz 2KByte 8-Pin XQFN EP T/R
Lowest to $1.6345
NXP / Nexperia
IC TRANSMISSION MOD 40-HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP T/R
Lowest to $45.4874
Others
Lowest to $28.8819
NXP / Nexperia
IC STAND ALONE TAG READER 20SOIC
Need more? Email Us
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $5.1281
NXP / Nexperia
IC SMART TAG NFC TYPE 2 4HXSON / NFC/RFID Tag and Transponder IC 13560kHz 144Byte 4-Pin HXSON EP T/R
Lowest to $9.5368
NXP / Nexperia
PN5180A0HN/HVQFN40//C1/REEL 13 Q / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP T/R
Need more? Email Us
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $4.3657

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4099 $50.6079
51+ $1.9774 $100.8474
79+ $1.9156 $151.3324
108+ $1.8538 $200.2104
140+ $1.7920 $250.8800
187+ $1.6066 $300.4342
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess