EN
  • EN
  • DE

MC78FC50HT1G

Part No MC78FC50HT1G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 80MA SOT89-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.7V @ 40mA
Output Current 80mA
Operating Supply Current 3.9μA
Control Protection Features Over Current
Temperature Range - Operating -30°C to 80°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 0.5V @ 40mA
Mounting SMD (SMT)
Case / Package SOT-89-3
Win Source Part Number 022889-MC78FC50HT1G
Ultra Librarian 3D Model Ultra Librarian MC78FC50HT1G CAD Model

Description

ON Semiconductor MC78FC50HT1G Voltage Regulator

The MC78FC50HT1G from ON Semiconductor is a highly efficient, fixed output voltage regulator designed to deliver a steady 5V output from an input voltage range of 7V to 24V. This component is a member of the MC78 series, known for their reliability and consistency in performance, making them suitable for a wide range of applications, including consumer electronics, automotive systems, and industrial equipment.

Key Features

  • Output Voltage: Provides a fixed output voltage of 5V, which is ideal for powering standard digital logic circuits and microcontrollers.
  • Output Current: Capable of delivering up to 50mA of continuous output current, making it suitable for small-scale applications.
  • Package: Comes in a compact SOT-89-3 package that is both space-saving and easy to integrate into a variety of circuit designs.
  • Thermal Shutdown: Features an integrated thermal shutdown mechanism that protects the device from overheating, enhancing its longevity and reliability.
  • Current Limiting: Incorporates current limiting to safeguard the regulator and the load from short-circuit conditions and excessive power draw.

Applications

The MC78FC50HT1G voltage regulator's versatility allows it to be used in a multitude of applications. It is particularly useful in portable devices where power efficiency is crucial, such as handheld gaming consoles, GPS devices, and personal media players. Additionally, it can be employed in home automation systems, power supplies, and other consumer electronics that require a stable 5V power source.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MC78FC50HT1G is no exception. It is designed to meet the stringent requirements of the automotive industry, which translates into superior performance for all users. The device's robustness is further underscored by its ability to operate over a wide temperature range, ensuring functionality in a variety of environmental conditions.

Whether you're developing a new project or looking to enhance an existing design, the MC78FC50HT1G from ON Semiconductor offers a reliable and compact solution for your 5V power supply needs.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess