EN
  • EN
  • DE
  • IT

MC78L05ABPRMG

Part No MC78L05ABPRMG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 5V 100MA TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Linear Voltage Regulator IC Positive Fixed Output 100mA TO-92 (TO-226)
Manufacturer ON Semiconductor
Package Cut Tape (CT), Tape & Box (TB)
Operating Temperature Range -40°C ~ 125°C
Mounting Through Hole
Package TO-226-3, TO-92-3 Long Body (Formed Leads)
Case / Package TO-92 (TO-226)
Family Name MC78L05
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MC78L05ABPRMGOSTR-ND, =MC78L05ABPRMGOSCT-ND, MC78L05ABPRMG-ND, MC78L05ABPRMGOSCT, MC78L05ABPRMGOSTB, MC78L05ABPRMGOSTR
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926345-MC78L05ABPRMG
Ultra Librarian 3D Model Ultra Librarian MC78L05ABPRMG CAD Model

Description

ON Semiconductor MC78L05ABPRMG Voltage Regulator

The MC78L05ABPRMG is a fixed voltage regulator integrated circuit (IC) produced by ON Semiconductor. This device is part of the MC78L00A series of positive voltage regulators that are designed to offer essential features for a wide range of applications. The MC78L05ABPRMG specifically provides a fixed output voltage of 5V, which is a common requirement for many electronic devices and circuits.

This voltage regulator is capable of delivering up to 100mA of output current, making it suitable for low power applications such as small electronic gadgets, power supplies, and other consumer electronics. Its small size and high efficiency make it an excellent choice for space-constrained applications.

The MC78L05ABPRMG comes in a TO-92 package, which is a through-hole mounting design. This makes it easy to integrate into a variety of circuit boards and is particularly friendly for prototyping and educational projects where soldering and desoldering are common practices.

One of the key features of this device is its thermal overload protection, which ensures that the IC will shut down before the operating temperature reaches a level that could damage the IC. Additionally, it includes short-circuit protection, which helps to protect the device and the circuit it is used in from damage due to excessive current flow caused by a fault or an accidental short circuit.

The MC78L05ABPRMG also boasts a low quiescent current, which is beneficial for battery-powered devices as it helps in extending the battery life. The output voltage offered by this regulator is highly accurate with a low output voltage tolerance, ensuring reliable performance for sensitive electronic components.

Overall, the MC78L05ABPRMG from ON Semiconductor is a reliable and efficient solution for applications requiring a stable 5V power supply. Its protective features, combined with its ease of use and integration into various circuits, make it a popular choice among engineers and hobbyists alike.

To ensure optimal performance and reliability, it is recommended to consult the datasheet for the MC78L05ABPRMG for detailed specifications, recommended operating conditions, and application notes.

You May Also Be Interested in

Texas Instruments
IC REG LINEAR POS ADJ 1A 6WSON / Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 6-WSON (2x2)
Lowest to $1.5444
ON Semiconductor
IC REG LINEAR 15V 1A D2PAK
Lowest to $0.5282
ON Semiconductor
IC REG LIN POS ADJ 300MA TSOT23
Lowest to $0.7169
DIOTEC Electronics Corporation
IC REG LINEAR 5V 1.35A SOT89
Need more? Email Us
Texas Instruments
IC REG LINEAR 4.5V 150MA SOT23-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Lowest to $0.4879
Texas Instruments
IC REG LINEAR 0.9V 500MA 6WSON / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (2x2)
Lowest to $0.2523
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 1.5A 14DFN / Linear Voltage Regulator IC Negative Adjustable 1 Output 1.5A 14-DFN (4x3)
Need more? Email Us
Diodes Incorporated
IC REG LINEAR 3.3V 1.5A TO252 / Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-252-3
Lowest to $0.4623

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
365+ $0.1792 $65.4080
880+ $0.1472 $129.5360
1,365+ $0.1425 $194.5125
1,880+ $0.1379 $259.2520
2,430+ $0.1333 $323.9190
3,250+ $0.1195 $388.3750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,390 pieces
MOQ: 365 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess