ON Semiconductor's MC78L09AD Voltage Regulator
The MC78L09AD is a fixed-voltage integrated circuit voltage regulator designed by ON Semiconductor. This reliable component is engineered to provide a steady 9V output from a wider input voltage. The device is a member of the MC78 series, which is well-known for its stability and consistency in performance across a variety of electronic applications.
With an output current capability of 100mA, the MC78L09AD is suitable for low power applications where a regulated 9V supply is needed. It ensures that sensitive electronic circuits receive a constant voltage, which is crucial for maintaining the performance and longevity of the device it powers.
The regulator features thermal shutdown and current limiting, providing protection to both the regulator and the application it is used in. These built-in safety features make the MC78L09AD a reliable choice for use in consumer electronics, such as small home appliances, as well as in industrial applications where a stable voltage is a necessity.
Constructed in a TO-92 package, the MC78L09AD is compact and easily integrated into a wide range of electronic assemblies. Its small footprint allows for efficient use of space on printed circuit boards, making it a versatile option for designers looking to optimize their layout.
ON Semiconductor's commitment to quality is evident in the MC78L09AD, which is designed to meet or exceed the performance requirements of standard 9V voltage regulators. The device's operational temperature range from 0°C to +125°C allows it to perform reliably in various environmental conditions, ensuring that it can be used in both commercial and industrial settings.
In summary, the MC78L09AD from ON Semiconductor is a dependable and efficient solution for applications requiring a regulated 9V power supply. With its robust protection features, stable output, and compact design, this voltage regulator stands out as an excellent choice for designers and engineers looking to enhance their power management systems.