EN
  • EN
  • DE

MC78L24ACPRAG

Part No MC78L24ACPRAG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 24V 0.1A TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 24V
Output Current 100mA
PSRR 45dB (120Hz)
Control Protection Features Over Temperature, Short Circuit
Temperature Range - Operating 0°C to 125°C
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 1074091-MC78L24ACPRAG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC78L24ACPRAG CAD Model

Description

ON Semiconductor MC78L24ACPRAG Voltage Regulator

The ON Semiconductor MC78L24ACPRAG is a fixed-voltage integrated circuit voltage regulator designed to offer thermal overload protection, safe area protection, and a wide range of current outputs. This reliable component ensures a stable 24V output voltage, making it an essential part of the power management system in various electronic devices.

Constructed with the needs of efficient power conversion in mind, the MC78L24ACPRAG regulator is capable of delivering up to 100 mA of output current. This makes it suitable for low-power applications such as small household electronics, computer peripherals, and other digital devices that require a consistent 24V power supply.

Key Features:

  • Output Voltage: Precisely regulated 24V output which is maintained over variations in input voltage, load conditions, and temperature.
  • Current Output: Capable of supplying up to 100 mA of output current, making it ideal for low power consumption devices.
  • Thermal Overload Protection: Equipped with internal thermal overload protection that shuts down the regulator to prevent damage from overheating.
  • Safe Area Protection: The regulator has safe area protection which limits the maximum power dissipation, preventing the device from destruction in case of a fault condition.
  • No External Components Required: Internal compensation minimizes the number of external components, simplifying design and reducing overall system cost.
  • Package: The MC78L24ACPRAG comes in a TO-92 package, known for its compact size and ease of mounting on printed circuit boards (PCBs).

With its robust design, the ON Semiconductor MC78L24ACPRAG voltage regulator is a reliable choice for designers looking to maintain a stable voltage in their circuits. Whether it's for commercial, industrial, or personal electronics, this regulator ensures performance and longevity of the device it powers. Its combination of features, including thermal and safe area protection, make it a go-to component for managing power effectively in a wide range of applications.

Applications:

The MC78L24ACPRAG is versatile and can be used in various applications, including:

  • Power supplies for personal computers and peripherals
  • Battery-powered devices
  • Consumer electronics
  • Instrumentation and control systems

In conclusion, the ON Semiconductor MC78L24ACPRAG voltage regulator is an effective solution for maintaining a constant voltage in electronic circuits, ensuring both safety and efficiency in a compact and easy-to-use package.

You May Also Be Interested in

Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.2621
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Panasonic
Need more? Email Us
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess