EN
  • EN
  • DE

MC78M08BTG

Part No MC78M08BTG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description 500 mA Positive Voltage Regulators
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Tube
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 35V
Output Voltage 8V
Output Current 500mA
PSRR 80dB (120Hz)
Protection Features Over Temperature, Short Circuit
Operating Temperature Range -40°C ~ 125°C
Mounting Style Through Hole
Package TO-220-3
Manufacturer Package TO-220AB
Win Source Part Number 1220208-MC78M08BTG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name MC78M08
Introduction Date April 08, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MC78M08BTG CAD Model

Description

ON Semiconductor MC78M08BTG Voltage Regulator

The MC78M08BTG is a robust linear voltage regulator designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This component is a part of the MC78 series and is engineered to offer a stable output voltage of 8V, making it an ideal choice for a wide range of electronic applications requiring a regulated power supply.

This voltage regulator features a fixed output configuration and is capable of delivering up to 500 mA of load current. Its high accuracy and reliability are suited for use in consumer, industrial, and telecommunication equipment. The MC78M08BTG comes in a TO-220-3 package, which is widely recognized for its ease of installation and robustness, ensuring a secure and reliable mechanical and electrical connection.

The device includes several built-in protection features that enhance its performance and longevity. It is equipped with thermal shutdown and current limit protection which safeguard the regulator and the downstream components from damage due to excessive power dissipation and over-current conditions. The thermal shutdown feature ensures that the device will turn off automatically if the internal temperature exceeds safe operating limits, while the current limit protection prevents the output current from exceeding the maximum allowable limit.

Key Specifications of the MC78M08BTG:

  • Output Voltage: 8V
  • Output Current: Up to 500 mA
  • Package Type: TO-220-3
  • Thermal Shutdown and Current Limit Protection
  • Low Dropout Voltage
  • High Output Voltage Accuracy

The ON Semiconductor MC78M08BTG is designed to operate over a wide range of input voltages, from a minimum of 10.5V to a maximum of 35V. This flexibility allows it to be used in various circuits without the need for additional components to handle varying input voltages. The device's low dropout voltage ensures efficient operation, even in low headroom applications, making it an excellent choice for battery-powered devices.

In summary, the MC78M08BTG from ON Semiconductor is a reliable and efficient solution for applications requiring a regulated 8V power supply. Its robust design, combined with protection features, ensures that it can deliver consistent performance over a wide range of operating conditions.

You May Also Be Interested in

Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0589
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess