The ON Semiconductor MC7905-2CT is a robust voltage regulator designed to offer stable and reliable performance for a wide array of electronic applications. This three-terminal negative voltage regulator is part of the MC79xx series, which is known for its high efficiency and excellent output regulation. The MC7905-2CT specifically provides a fixed output voltage of -5V, making it an ideal choice for circuits that require a consistent negative voltage supply.
Key Features
- Output Voltage: -5V with an output current capability of up to 2A, suitable for high-power applications.
- Thermal Overload Protection: Ensures the device remains safe under extreme operating conditions, preventing damage from overheating.
- Short Circuit Protection: Offers added security to both the regulator and the connected components by automatically shutting down during a short circuit event.
- No External Components Required: The MC7905-2CT is designed to work without the need for external devices, simplifying circuit design and reducing overall system cost.
- High Ripple Rejection: Provides stable output even in the presence of input voltage fluctuations, ensuring reliable performance in noisy environments.
Applications
The MC7905-2CT is a versatile component that can be used in various applications, including:
- Power supplies for analog and digital circuits
- Automotive electronics
- Industrial control systems
- Battery-powered devices
- Consumer electronics
Quality and Reliability
ON Semiconductor is a trusted name in the industry, and the MC7905-2CT is built to meet the company's high standards for quality and reliability. With its robust design and comprehensive protection features, this voltage regulator ensures a long operational life and consistent performance, making it a reliable choice for both commercial and industrial applications.
Whether you're designing a new power supply or looking to replace an existing regulator, the MC7905-2CT from ON Semiconductor is a solid option that combines functionality, reliability, and affordability.