EN
  • EN
  • DE

MC79L12ACPRPG

Part No MC79L12ACPRPG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description 100 mA Negative Voltage Regulators
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Polarity Negative
Output Type Fixed
Number of Regulators 1
Voltage Input MAX -35V
Output Voltage -12V
Voltage Dropout (Maximum) 1.7V @ 40mA (Typ)
Output Current 100mA
PSRR 42dB (120Hz)
Protection Features Over Temperature, Short Circuit
Operating Temperature Range 0°C ~ 125°C
Mounting Style Through Hole
Package TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Manufacturer Package TO-92-3
Win Source Part Number 1220300-MC79L12ACPRPG
Manufacturer Homepage www.onsemi.com
Family Name MC79L12A
Introduction Date January 15, 1997
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2022
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC79L12ACPRPG CAD Model

Description

The MC79L12ACPRPG from ON Semiconductor is a reliable negative voltage regulator designed to deliver a fixed output of -12V. It is an integral component for a wide range of electronic applications requiring a stable and consistent negative voltage supply. The device is capable of sourcing up to 100mA of output current, making it suitable for low power applications such as biasing circuits, small power supplies, and as a complement to positive voltage regulators in split supply systems.

Key Features:

  • Output Voltage: Precisely regulated -12V output, which is essential for maintaining the performance of sensitive electronic circuits.
  • Output Current: Capable of providing up to 100mA, which is ideal for low power consumption devices.
  • Thermal Overload Protection: Ensures the regulator is protected from damage due to excessive power dissipation and high temperature.
  • Short Circuit Protection: Offers a safeguard against short circuits, which could otherwise cause permanent damage to the regulator and the connected components.
  • Low Quiescent Current: The device has a low idle current draw, which is beneficial for battery-powered applications where power efficiency is crucial.
  • Package Type: The MC79L12ACPRPG comes in a TO-92 package, which is widely used and easy to handle in various circuit designs.

Applications:

The MC79L12ACPRPG is versatile and can be used in numerous applications, including:

  • Power supplies for operational amplifiers and other linear ICs
  • Instrumentation and calibration devices
  • Automotive electronics that require a stable negative voltage reference
  • Consumer electronics such as audio and video equipment
  • Telecommunication systems

ON Semiconductor's commitment to quality ensures that the MC79L12ACPRPG voltage regulator meets the stringent requirements of the industry, providing a reliable and cost-effective solution for managing power in electronic circuits. Whether you are designing a new system or troubleshooting an existing one, the MC79L12ACPRPG is an excellent choice for a wide range of negative voltage regulation needs.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0934

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.1739 $50.4310
705+ $0.1427 $100.6035
1,085+ $0.1383 $150.0555
1,495+ $0.1338 $200.0310
1,935+ $0.1294 $250.3890
2,590+ $0.1160 $300.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,420 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess