EN
  • EN
  • DE

MC79M15

Part No MC79M15
Manufacturer ON Semiconductor
Description 500 mA Negative Voltage Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1220324-MC79M15
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Power Management
Ultra Librarian 3D Model Ultra Librarian MC79M15 CAD Model

Description

The MC79M15 from ON Semiconductor is a reliable fixed negative voltage regulator integrated circuit, designed to deliver a consistent -15V output. This regulator is a part of the MC79 series, known for their high performance in a wide range of applications requiring voltage control. The MC79M15 is particularly well-suited for use in power supplies, instrumentation, and other electronics where a stable negative voltage is crucial.

Key Features

  • Output Voltage: Fixed at -15V, which is ideal for various analog circuits and logic ICs that require a negative supply voltage.
  • Output Current: Capable of supplying up to 500mA, making it suitable for moderate power requirements.
  • Thermal Overload Protection: Ensures the device remains safe under excessive power conditions, enhancing reliability and longevity.
  • Short Circuit Protection: Provides additional safety, protecting both the voltage regulator and the attached components from damage due to short circuits.
  • No External Components Required: The MC79M15 functions well without the need for external devices, simplifying design and reducing overall system cost.

Applications

The MC79M15 is versatile and can be used in a variety of applications, including:

  • Linear power supplies
  • Battery chargers
  • Motor control circuits
  • Analog circuits
  • Automotive electronics
  • Telecommunications equipment

Package and Quality

The MC79M15 is available in multiple package options, including the popular TO-220 package, which is known for its ease of mounting and good thermal performance. ON Semiconductor is committed to providing high-quality products, and the MC79M15 is no exception. It is designed to meet or exceed the stringent requirements of the industrial and automotive markets, ensuring reliability in even the most demanding applications.

Conclusion

In summary, the MC79M15 from ON Semiconductor is a robust, fixed negative voltage regulator that offers a combination of protection features, ease of use, and reliable performance. Whether for industrial, automotive, or consumer electronics, the MC79M15 is an excellent choice for designers looking for a stable -15V power supply solution.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess