EN
  • EN
  • DE

MC9328MX1VH15

Part No MC9328MX1VH15
Manufacturer ON Semiconductor
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer ON Semiconductor
Win Source Part Number 317461-MC9328MX1VH15
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC9328MX1VH15 CAD Model

Description

ON Semiconductor MC9328MX1VH15 Product Overview

The ON Semiconductor MC9328MX1VH15 is a high-performance, power-efficient integrated processor designed for the rigors of modern embedded applications. Building on the robust architecture of the i.MX family, this processor is ideal for a wide range of applications in the industrial, automotive, and consumer electronics sectors.

Key Features

  • Advanced ARM9 Core: At the heart of the MC9328MX1VH15 is an ARM920T™ core, which operates at a speed of up to 150 MHz, delivering the computational power needed for complex tasks without compromising on power efficiency.
  • Integrated Memory: The processor includes an on-chip 16 KB L1 Instruction Cache and a 16 KB L1 Data Cache, which help to improve system performance by reducing memory latency.
  • Enhanced Multimedia Capabilities: With an integrated Image Processing Unit (IPU), this processor is capable of handling sophisticated multimedia functions, making it suitable for applications requiring advanced graphics and image manipulation.
  • Flexible Connectivity: The MC9328MX1VH15 supports a range of interfaces, including USB, SPI, UART, and I2C, providing designers with the flexibility to connect a variety of peripherals and devices.
  • Power Management: The processor features a sophisticated power management module that allows for dynamic voltage and frequency scaling, as well as a variety of low-power modes, ensuring optimal power usage across different application states.

Applications

With its robust feature set, the MC9328MX1VH15 is well-suited for applications such as:

  • Automotive infotainment and navigation systems
  • Industrial control and automation systems
  • Portable medical devices
  • Smart appliances and home automation
  • Handheld computing devices

Technical Specifications

The MC9328MX1VH15 processor comes in a 256-pin MAPBGA package and operates over a temperature range of -40°C to +85°C. Its comprehensive set of integrated peripherals and support for multiple operating systems make it a versatile choice for developers looking to create sophisticated and power-conscious embedded systems.

ON Semiconductor's commitment to quality and reliability ensures that the MC9328MX1VH15 processor is a reliable choice for designers seeking to incorporate a powerful and efficient CPU into their next project.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess