EN
  • EN
  • DE

PIC16C61T-20I/SO

Part No PIC16C61T-20I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Microchip Technology
Win Source Part Number 348517-PIC16C61T-20I/SO
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16C61T-20I/SO CAD Model

Description

Microchip Technology PIC16C61T-20I/SO Product Overview

The PIC16C61T-20I/SO is a high-performance microcontroller unit (MCU) from the renowned semiconductor manufacturer Microchip Technology. This device is part of Microchip's extensive PIC family, known for their versatility and reliability in a wide range of electronic applications. The PIC16C61T-20I/SO is specifically designed to offer an optimal balance between functionality and cost-effectiveness, making it an ideal choice for designers looking for a robust MCU solution without compromising on budget.

Encased in a compact SOIC (Small Outline Integrated Circuit) package, the PIC16C61T-20I/SO features a powerful 8-bit architecture that is well-suited for automation, control systems, and smart devices. With a maximum operating speed of 20MHz, this MCU provides swift processing capabilities that can meet the demands of time-sensitive tasks and complex algorithms.

Key Features:

  • CPU: 8-bit CMOS microcontroller with a Harvard architecture that ensures a clear distinction between program and data memory for faster instruction execution.
  • Speed: Operates at a clock speed of up to 20MHz, delivering quick response times and efficient data handling.
  • Program Memory: Equipped with a generous amount of flash memory, allowing for robust program storage and in-circuit reprogramming capabilities.
  • I/O Ports: Offers multiple general-purpose input/output pins for interfacing with other components or peripheral devices.
  • Temperature Range: Industrial temperature range (-40°C to +85°C), ensuring stable operation under varying environmental conditions.
  • Power Consumption: Designed for low-power operation, which is crucial for battery-powered or energy-sensitive applications.

This MCU also includes an array of built-in peripherals such as timers, counters, and communication modules, which can be leveraged to build sophisticated and integrated designs. Its programmability and flexibility make it an excellent choice for applications ranging from simple LED drivers to more complex communication systems.

Overall, the PIC16C61T-20I/SO from Microchip Technology is a reliable and cost-effective solution for designers and engineers who require a versatile MCU for their embedded systems. Its combination of performance, ease of use, and energy efficiency makes it a go-to component in the competitive world of electronic product design.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4359 $58.4616
58+ $1.9993 $115.9594
90+ $1.9369 $174.3210
124+ $1.8746 $232.4504
160+ $1.8122 $289.9520
214+ $1.6239 $347.5146
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,500 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess