EN
  • EN
  • DE

PIC16F636T-I/ST

Part No PIC16F636T-I/ST
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 14-TSSOP
Manufacturer Microchip Technology
Series PIC® 16F
Package Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals Brown-out Detect/Reset, LVD, POR, WDT
Number of I/O 11
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
Supply Voltage 2V ~ 5.5V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name PIC16F636
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16F636T-I/ST-ND, PIC16F636T-I/STDKR, PIC16F636T-I/STTR, PIC16F636T-I/STCT, PIC16F636T-I/ST-NDR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889494-PIC16F636T-I/ST
Ultra Librarian 3D Model Ultra Librarian PIC16F636T-I/ST CAD Model

Description

Microchip Technology's PIC16F636T-I/ST Microcontroller

The PIC16F636T-I/ST is a high-performance, 8-bit microcontroller unit (MCU) from the renowned semiconductor manufacturer Microchip Technology. This compact and versatile MCU is a member of Microchip's extensive PIC16F family, known for their ease of use and robust feature set tailored for a variety of applications. The PIC16F636T-I/ST is particularly suitable for embedded systems that require a balance between power efficiency and processing capability.

At the heart of the PIC16F636T-I/ST is a powerful RISC architecture that enables the execution of most instructions in a single cycle, thereby maximizing the efficiency of the MCU. This device operates at a wide voltage range of 2.0V to 5.5V, making it adaptable to various power supply configurations and suitable for battery-powered applications. It comes in a TSSOP (Thin Shrink Small Outline Package) form factor with 14 pins, which is ideal for space-constrained designs.

The PIC16F636T-I/ST boasts an array of integrated features, including:

  • 1.75 KB of Flash Program Memory: This provides ample space for application code, enabling developers to implement complex programs and routines.
  • 64 Bytes of Data Memory (RAM): Sufficient for handling data operations and temporary storage during execution.
  • 128 Bytes of EEPROM: Useful for non-volatile storage needs, such as storing configuration parameters that must be preserved across power cycles.
  • 12 I/O Pins: These configurable pins allow for interfacing with sensors, actuators, and other peripherals, making the MCU highly versatile for various applications.
  • 8-bit Timer/Counter: Essential for time-related functions such as pulse generation, measurement, and event timing.
  • Analog-to-Digital Converter (ADC): With multiple channels, the ADC feature enables the MCU to interface with analog sensors and convert their signals into digital values for processing.

Moreover, the PIC16F636T-I/ST supports a wide range of communication protocols, including I2C, SPI, and USART, facilitating easy integration with other devices and systems. The MCU also features an onboard oscillator, power-on reset, and brown-out reset, ensuring reliable operation under varying conditions.

Whether you're designing consumer electronics, automotive systems, or IoT devices, the PIC16F636T-I/ST from Microchip Technology is a robust and flexible choice that can meet the demands of your embedded design projects.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9432 $54.3752
25+ $4.0560 $101.4000
39+ $3.9292 $153.2388
53+ $3.8025 $201.5325
69+ $3.6757 $253.6233
92+ $3.2955 $303.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess