EN
  • EN
  • DE

MCH3309

Part No MCH3309
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 225290-MCH3309
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCH3309 CAD Model

Description

The MCH3309 from ON Semiconductor is a high-performance N-Channel MOSFET designed for a variety of applications that require efficient power management and high-speed switching. This MOSFET is part of ON Semiconductor's extensive range of power solutions, engineered to deliver reliability and efficiency for modern electronic systems.

Key Features

  • Low On-Resistance: The MCH3309 boasts an exceptionally low on-resistance, which translates to reduced power loss and improved energy efficiency in operation.
  • High-Speed Switching: Engineered for rapid switching performance, this MOSFET is ideal for high-frequency applications, ensuring minimal delay and high efficiency.
  • Gate Charge: It has an optimized gate charge that enables the device to switch on and off efficiently, which is crucial for power-sensitive applications.
  • Voltage Rating: With a drain-to-source voltage (Vdss) rating of 30V, it can handle moderate voltage applications while maintaining stability and performance.
  • Current Capacity: The MCH3309 is capable of a continuous drain current (Id) at 25°C, making it suitable for applications with moderate power requirements.
  • Thermal Performance: It features an advanced package design that enhances thermal performance, ensuring that the device operates within safe temperature ranges even under high load conditions.

Applications

The ON Semiconductor MCH3309 N-Channel MOSFET is versatile and can be used across various applications, including:

  • Power Management Systems
  • DC/DC Converters
  • Motor Drives
  • Switch Mode Power Supplies (SMPS)
  • Load Switches
  • Battery Management

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MCH3309 is no exception. It is produced with stringent quality control processes to ensure high reliability and performance consistency. This MOSFET is a testament to ON Semiconductor's dedication to providing advanced semiconductor solutions that meet the evolving needs of the electronics industry.

You May Also Be Interested in

Shindengen
Lowest to $0.2021
EliteMT
Lowest to $1.3456
Coilcraft
Lowest to $1.5451
Shindengen
Lowest to $5.6838
ESMT
1M x 16 Bit x 4 Banks
Lowest to $2.6115
ESMT
Lowest to $1.2913
ESMT
Lowest to $2.9349
ESMT
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8304 $64.9824
13+ $8.8866 $115.5258
21+ $8.6094 $180.7974
28+ $8.3310 $233.2680
36+ $8.0538 $289.9368
48+ $7.2199 $346.5552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess