EN
  • EN
  • DE

MCH3377-TL-H

Part No MCH3377-TL-H
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 3A 20V MCPH3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
FET Type P-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 20 V
Current - Continuous Drain (Id) @ 25°C 3A (Ta)
Rds On (Max) @ Id, Vgs 83mOhm @ 1.5A, 4.5V
Gate Charge (Qg) (Max) @ Vgs 4.6 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds 375 pF @ 10 V
Mounting Type Surface Mount
Supplier Device Package 3-MCPH
Package / Case SC-70, SOT-323
Base Product Number MCH33
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 638012-MCH3377-TL-H
Ultra Librarian 3D Model Ultra Librarian MCH3377-TL-H CAD Model

Description

The MCH3377-TL-H from ON Semiconductor is a cutting-edge P-Channel MOSFET, designed to deliver high-efficiency power management solutions across a wide range of applications. This high-performance transistor is a testament to ON Semiconductor's commitment to providing energy-efficient, reliable, and robust components for the electronics industry.

Key Features

  • Device Type: P-Channel MOSFET
  • Drain-Source Voltage (V<sub>DS): -20V, providing a good balance of performance for various applications.
  • Continuous Drain Current (I<sub>D): -6A, enabling the handling of significant current loads.
  • Power Dissipation (P<sub>D): 1.25W, ensuring the device can manage power effectively without overheating.
  • R<sub>DS(on): Very low on-resistance, minimizing energy loss and improving efficiency in circuits.
  • Package: Super small flat lead package (SSOP6), suitable for compact designs and space-constrained applications.

Applications

The MCH3377-TL-H is ideal for a variety of applications that require efficient power management. Its applications include, but are not limited to:

  • Power management circuits
  • Load switches
  • Battery management systems
  • DC/DC converters
  • Portable devices

Benefits

With its P-Channel configuration, the MCH3377-TL-H offers several benefits that make it a preferred choice for designers and engineers:

  • Energy Efficiency: The low R<sub>DS(on) value leads to reduced power losses during operation, which translates to energy savings and longer battery life in portable applications.
  • Compact Design: The SSOP6 package is designed for minimal footprint, allowing for integration into space-constrained designs without sacrificing performance.
  • Reliability: ON Semiconductor's stringent manufacturing and quality control processes ensure that the MCH3377-TL-H operates reliably over a wide range of temperatures and conditions.

Conclusion

The MCH3377-TL-H from ON Semiconductor represents a blend of efficiency, reliability, and miniaturization, making it an excellent choice for modern electronic devices where performance and space are at a premium. Its robust design and energy-saving features ensure that it continues to be a go-to solution for power management needs.

You May Also Be Interested in

NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.2004 $58.1160
705+ $0.1645 $115.9725
1,090+ $0.1594 $173.7460
1,500+ $0.1542 $231.3000
1,940+ $0.1491 $289.2540
2,595+ $0.1337 $346.9515
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess