EN
  • EN
  • DE

MCH3456-TL-E

Part No MCH3456-TL-E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description NCH 1.8V DRIVE SERIES / RF Mosfet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 1142839-MCH3456-TL-E
Ultra Librarian 3D Model Ultra Librarian MCH3456-TL-E CAD Model

Description

The ON Semiconductor MCH3456-TL-E is a state-of-the-art P-Channel MOSFET designed for high-speed switching applications. This efficient and reliable semiconductor device is an ideal choice for power management in a wide range of electronic equipment, including mobile phones, portable devices, and various types of consumer electronics.

Key Features

  • Low On-Resistance: The MCH3456-TL-E boasts an extremely low on-resistance, which translates into reduced power losses and improved overall efficiency in circuit operation.
  • High-Speed Switching: Engineered for rapid switching, this MOSFET minimizes transition times, enhancing performance in applications that require fast switching capabilities.
  • Compact Size: The device comes in a small and thin SuperSOT-6 package, making it suitable for space-constrained applications without compromising on performance.
  • Low Drive Voltage: It operates at a low drive voltage, making it compatible with contemporary low-voltage logic circuits and helping to conserve power in portable devices.
  • High Reliability: ON Semiconductor's commitment to quality ensures that the MCH3456-TL-E is highly reliable, withstanding the rigors of daily use in commercial and industrial environments.

Applications

The versatility of the MCH3456-TL-E allows it to be used in a variety of applications, including:

  • Power management modules
  • DC/DC converters
  • Battery management systems
  • Load switches
  • Portable media players
  • Smartphones and tablets

Technical Specifications

The MCH3456-TL-E operates with a drain-source voltage (Vdss) of -20V, a continuous drain current (Id) of -6A, and a power dissipation (Pd) of 1.25W. Its threshold voltage (Vgs th) is -0.8V, which allows for low-voltage operation. The device's on-resistance (Rds on) is as low as 45mΩ, contributing to its high efficiency.

For engineers and designers looking for a reliable P-Channel MOSFET with excellent performance characteristics, the MCH3456-TL-E from ON Semiconductor is an outstanding choice that combines efficiency, speed, and compactness in a single package.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess