EN
  • EN
  • DE

MCH3479-TL-W

Part No MCH3479-TL-W
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 20V 3.5A MCPH3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 3.5A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Gate-Source Threshold Voltage 1.3V @ 1mA
Max Gate Charge 2.8nC @ 4.5V
Max Input Capacitance 260pF @ 10V
Maximum Gate-Source Voltage ±12V
Power Dissipation (Max) 900mW (Ta)
Maximum Rds On at Id,Vgs 64 mOhm @ 1.5A, 4.5V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SC-70FL/MCPH3
Dimension 3-SMD, Flat Leads
Win Source Part Number 1074560-MCH3479-TL-W
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian MCH3479-TL-W CAD Model

Description

ON Semiconductor MCH3479-TL-W Overview

The MCH3479-TL-W is a high-performance, power MOSFET designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This MOSFET is part of ON Semiconductor's extensive portfolio of semiconductor components that cater to a wide range of power management applications. The MCH3479-TL-W is engineered to deliver excellent power efficiency and reliability, making it an ideal choice for designers looking to optimize their power systems.

Key Features

  • Low On-Resistance: The MCH3479-TL-W features a low on-resistance, which minimizes conduction losses and improves overall efficiency in power conversion circuits.
  • High-Speed Switching: Designed for fast switching applications, this MOSFET enables high-frequency operation, which is crucial for modern power supply designs and DC-DC converters.
  • Compact Package: The device comes in a compact SOP-8 package, which saves valuable board space and is suitable for high-density circuit designs.
  • High Reliability: ON Semiconductor's commitment to quality ensures that the MCH3479-TL-W offers robust performance and a long operational life, even under demanding conditions.

Applications

The MCH3479-TL-W is versatile and can be used in a range of applications, including:

  • Power management for consumer electronics
  • DC-DC converters
  • Motor control circuits
  • Switching regulators
  • Load switches

Technical Specifications

  • Drain-to-Source Voltage (V<sub>DS): The MOSFET can handle a maximum drain-to-source voltage, ensuring compatibility with various circuit designs.
  • Continuous Drain Current (I<sub>D): It supports a continuous drain current, facilitating the handling of high current applications.
  • Power Dissipation (P<sub>D): The device's maximum power dissipation rating indicates its ability to handle power without overheating.
  • Operating Temperature Range: The MCH3479-TL-W is designed to operate within a specific temperature range, ensuring stability across different environmental conditions.

With its combination of efficiency, high-speed performance, and compact size, the MCH3479-TL-W from ON Semiconductor is an excellent choice for engineers and designers looking to create sophisticated power management systems.

You May Also Be Interested in

Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess