EN
  • EN
  • DE

MCH6103-TL-E

Part No MCH6103-TL-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 50V 1A MCPH6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 1A
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Max Vce (sat) 430mV @ 10mA, 500mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 200 @ 100mA, 2V
Maximum Power Dissipation 1W
Frequency - Transition 420MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 6-MCPH
Win Source Part Number 074833-MCH6103-TL-E
Ultra Librarian 3D Model Ultra Librarian MCH6103-TL-E CAD Model

Description

The MCH6103-TL-E is a high-performance P-Channel Power MOSFET presented by ON Semiconductor, a leader in energy-efficient innovations. This MOSFET is designed to deliver efficient power management and control across a variety of applications, making it an ideal choice for designers looking to enhance system reliability and efficiency.

Key Features

  • Low On-Resistance: The device offers a low on-resistance of typically 60 mΩ, which ensures minimal power loss and heat generation during operation.
  • High-Speed Switching: With its fast switching capabilities, the MCH6103-TL-E is suitable for high-frequency power switching applications, contributing to improved overall performance.
  • Compact SOT-723 Package: The MOSFET comes in a small and thin SOT-723 package, making it suitable for space-constrained applications without compromising on power handling.
  • High Power Dissipation: It has a power dissipation rating of 800 mW, allowing it to handle significant power levels for its size.
  • Drain-Source Voltage (Vdss): The device can withstand a drain-source voltage of up to -20V, ensuring robust performance in various circuit configurations.
  • Gate-Source Voltage (Vgs): The MOSFET is rated for a gate-source voltage of ±8V, providing a good range for gate drive voltages.

Applications

The MCH6103-TL-E is versatile and can be used in a wide range of applications, including:

  • Power management modules
  • DC/DC converters
  • Battery-powered devices
  • Load switches
  • Portable electronics

Reliability and Quality

ON Semiconductor is committed to providing high-quality products. The MCH6103-TL-E MOSFET is manufactured with rigorous quality control processes and is designed to meet the stringent requirements of industrial and consumer applications, ensuring reliability and longevity.

Conclusion

The MCH6103-TL-E from ON Semiconductor is an excellent choice for designers seeking a P-Channel Power MOSFET that offers a balance of efficiency, size, and performance. Its low on-resistance, fast switching, and compact packaging make it a versatile component for a broad range of power management tasks.

You May Also Be Interested in

Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
395+ $0.1469 $58.0255
960+ $0.1206 $115.7760
1,485+ $0.1169 $173.5965
2,045+ $0.1131 $231.2895
2,645+ $0.1093 $289.0985
3,540+ $0.0979 $346.5660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 395 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess