EN
  • EN
  • DE

MCH6201-TL-E

Part No MCH6201-TL-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description BIP NPN 1.5A 15V / Bipolar (BJT) Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 883976-MCH6201-TL-E
Ultra Librarian 3D Model Ultra Librarian MCH6201-TL-E CAD Model

Description

The MCH6201-TL-E is a high-performance, dual N-channel MOSFET designed by ON Semiconductor, a company renowned for its innovative and energy-efficient solutions in the semiconductor industry. This product is tailored for applications that require efficient power management and high-speed switching.

Key Features:

  • Low On-Resistance: The MCH6201-TL-E boasts a very low on-resistance, which significantly reduces conduction losses and enhances overall efficiency, making it an ideal choice for power-sensitive applications.
  • High-Speed Switching: Engineered for rapid switching, this MOSFET can handle high-frequency operations with ease, which is crucial for applications such as DC-DC converters, motor drives, and power management circuits.
  • Compact Package: Housed in a small TSMT6 package, the MCH6201-TL-E is perfect for space-constrained applications, allowing designers to minimize PCB size without compromising performance.
  • Dual N-Channel: The dual N-channel configuration enables the integration of two independent MOSFETs into a single package, providing design flexibility and reducing component count in complex circuits.
  • Energy Efficiency: With its low power consumption and high efficiency, the MCH6201-TL-E contributes to energy savings, making it suitable for battery-operated devices and eco-friendly products.

Applications:

The MCH6201-TL-E is versatile and can be used in a wide array of applications. Some of the most common applications include:

  • Power Management Modules
  • DC-DC Converters
  • Load Switches
  • Battery Protection Circuits
  • Portable Electronic Devices
  • Motor Control Circuits

Technical Specifications:

  • Drain-Source Voltage (V<sub>DS): 20V
  • Continuous Drain Current (I<sub>D): 6A
  • Power Dissipation (P<sub>D): 1.25W
  • On-Resistance (R<sub>DS(on)): 20 mΩ
  • Operating Temperature Range: -55°C to +150°C

For engineers and designers looking for a reliable and efficient dual N-channel MOSFET, the MCH6201-TL-E from ON Semiconductor is an excellent choice that combines performance with compactness to meet the most demanding design requirements.

You May Also Be Interested in

ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess