EN
  • EN
  • DE

QS6U24

Part No QS6U24
Manufacturer Rohm Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description 4V Drive Pch+SBD MOS FET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1241327-QS6U24
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian QS6U24 CAD Model

Description

The QS6U24 is a P-channel MOSFET from Rohm Semiconductor, designed for load switch applications in portable devices and other low-voltage systems. It features a low on-state resistance and is optimized for space-constrained applications due to its small package size.

Applications

  • Load Switch: Used for power management in portable devices.
  • Battery Protection Circuits: Protects battery packs from over-discharge.
  • Power Management in Mobile Devices: Used in smartphones, tablets, and other handheld devices.
  • DC-DC Conversion: Suitable for low-power DC-DC converter circuits.
  • Level Shifting: Used for level shifting applications in digital circuits.

Features

  • P-Channel MOSFET: Provides efficient high-side switching capabilities.
  • Low On-State Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Small Package Size: Allows for compact circuit designs.
  • Logic Level Gate Drive: Can be directly driven by microcontrollers and other logic circuits.
  • Pb-Free Terminal Plating: Complies with environmental regulations.

Benefits

  • High Efficiency: Low RDS(on) reduces power dissipation and improves battery life.
  • Space Saving: Small package size allows for high-density mounting on PCBs.
  • Simplified Circuit Design: Logic level gate drive simplifies control from digital circuits.
  • Protection against Over-Discharge: Can be used in battery protection circuits to prevent damage from over-discharge.
  • Environmentally Friendly: Pb-free terminal plating reduces environmental impact.

Technical Specifications

The QS6U24 typically has a drain-source voltage (VDS) rating of -20V, a gate-source voltage (VGS) rating of ±12V, and a continuous drain current (ID) rating of around -2A, but these parameters can vary based on temperature and operating conditions. The on-state resistance (RDS(on)) is typically low, enhancing efficiency. Consult the datasheet for complete specifications, performance characteristics, and application guidelines. It is designed for surface mount technology (SMT) for automated assembly.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.0651 $81.1953
6+ $22.2072 $133.2432
9+ $21.5130 $193.6170
12+ $20.8200 $249.8400
15+ $20.1259 $301.8885
20+ $18.0434 $360.8680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess