EN
  • EN
  • DE

MCH6341-TL-E

Part No MCH6341-TL-E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 30V 5A MCPH6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 5A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4V, 10V
Max Gate Charge 10nC @ 10V
Max Input Capacitance 430pF @ 10V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 1.5W (Ta)
Maximum Rds On at Id,Vgs 59 mOhm @ 3A, 10V
Mounting SMD (SMT)
Case / Package 6-MCPH
Dimension 6-SMD, Flat Leads
Win Source Part Number 208175-MCH6341-TL-E
Ultra Librarian 3D Model Ultra Librarian MCH6341-TL-E CAD Model

Description

The MCH6341-TL-E is a high-performance, P-Channel MOSFET brought to you by ON Semiconductor, a renowned leader in power and signal management solutions. This particular MOSFET is designed to deliver efficient power management and is suitable for a wide array of applications, including load switching, power management, and various types of converters.

Key Features

  • Device Type: P-Channel MOSFET, which allows for low on-resistance and minimal gate charge, resulting in high efficiency.
  • Drain-Source Voltage (V<sub>DS): The MCH6341-TL-E supports a drain-source voltage of up to -20V, offering a robust voltage range for various applications.
  • Continuous Drain Current (I<sub>D): It can handle a continuous drain current of -6A, making it capable of powering a wide range of devices.
  • Power Dissipation (P<sub>D): With a power dissipation of 1.25W, this MOSFET can manage significant energy without overheating.
  • R<sub>DS(on): It has a low on-state resistance of 45 mOhms, which means less power loss and improved efficiency.
  • Gate Charge (Q<sub>g): Features a low gate charge, which results in faster switching speeds and reduced switching losses.
    • Applications

      The versatility of the MCH6341-TL-E makes it suitable for a broad spectrum of applications:

      • Power Management Systems
      • DC/DC Converters
      • Battery Management
      • Load Switches
      • Motor Control Circuits

      Quality and Reliability

      ON Semiconductor is committed to the highest standards of quality and reliability, and the MCH6341-TL-E is no exception. It is designed to meet the rigorous demands of the industry, ensuring long-term performance and stability in your electronic designs.

      Environmental Compliance

      This product is compliant with RoHS (Restriction of Hazardous Substances) directives, making it an environmentally friendly choice for manufacturers looking to reduce the ecological impact of their products.

You May Also Be Interested in

Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.0575 $70.2875
11+ $11.5350 $126.8850
16+ $11.1735 $178.7760
22+ $10.8131 $237.8882
28+ $10.4528 $292.6784
37+ $9.3717 $346.7529
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess