EN
  • EN
  • DE

MCH6344-TL-H

Part No MCH6344-TL-H
Manufacturer ON Semiconductor
Catalog FETs - Single
Description MOSFET P-CH 30V 2A MCPH6 / Single P-Channel Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
FET Type P-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 30V
Current - Continuous Drain (Id) at 25°C 2A
Drive Voltage (Max Rds On, Min Rds On) 4V, 10V
Rds On (Maximum) at Id, Vgs 150mOhm at 1A, 10V
Gate Charge (Qg) (Maximum) at Vgs 3.9nC at 10V
Maximum Vgs ±20V
Input Capacitance (Ciss) (Maximum) at Vds 172pF at 10V
Power Dissipation (Maximum) 800mW
Temperature Range - Operating 150°C
Mounting Style SMD
Supplier Device Package 6-MCPH
Manufacturer Package 6-SMD, Flat Leads
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805531-MCH6344-TL-H
Ultra Librarian 3D Model Ultra Librarian MCH6344-TL-H CAD Model

Description

ON Semiconductor MCH6344-TL-H P-Channel MOSFET

The MCH6344-TL-H is a high-performance P-Channel MOSFET from ON Semiconductor, designed to deliver efficient power management and switching with low on-resistance and a compact form factor. This MOSFET is ideal for a wide range of applications, including load switch, power management, and battery protection circuits in consumer, industrial, and automotive electronics.

Key Features

  • Low On-Resistance: The MCH6344-TL-H offers an exceptionally low on-resistance (R<sub>DS(on)), which minimizes power loss and improves efficiency in electronic circuits.
  • High Power Dissipation: With a power dissipation of 2.5W, this MOSFET can handle significant power, making it suitable for high-performance applications.
  • Gate Charge: It features a reduced gate charge, which enables faster switching speeds and reduces switching losses.
  • Voltage Rating: The device supports a drain-source voltage (V<sub>DSS) of -30V, providing ample headroom for various circuit designs.
  • Current Capacity: It has a continuous drain current (I<sub>D) of -6A, allowing it to drive moderate to high current loads.

Applications

  • Power Management Systems
  • DC/DC Converters
  • Battery Powered Devices
  • Load Switching
  • Portable Electronics

Package and Reliability

The MCH6344-TL-H comes in a compact SOP-8 package, which is designed to save space on printed circuit boards (PCBs) while still providing robustness and reliability. The device also features high temperature operation, maintaining performance across a wide range of environmental conditions.

With its combination of low on-resistance, high power handling, and fast switching capabilities, the MCH6344-TL-H is a versatile component that enhances the efficiency and performance of electronic systems. ON Semiconductor's commitment to quality ensures that this MOSFET meets the stringent requirements of modern electronic applications.

You May Also Be Interested in

NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8247 $61.8525
175+ $0.6768 $118.4400
265+ $0.6556 $173.7340
365+ $0.6345 $231.5925
475+ $0.6133 $291.3175
635+ $0.5499 $349.1865
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,980 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess