The MCH6423-TL-E from ON Semiconductor is a high-performance P-Channel MOSFET designed to meet the needs of a variety of power management applications. This efficient semiconductor device is a vital component for engineers looking to develop energy-saving and high-speed switching solutions.
Key Features:
- Low On-Resistance: The MCH6423-TL-E boasts a low on-resistance, which translates to reduced power loss and improved efficiency during operation. This characteristic is essential for applications that require minimal energy waste.
- High-Speed Switching: Designed for fast switching applications, this MOSFET is capable of operating at high frequencies, which is ideal for modern electronic devices that demand quick response times.
- P-Channel Device: As a P-Channel MOSFET, it is typically used in the high side switch configurations and is preferred when working with a positive supply voltage.
- Compact SMD Package: The device comes in a compact SOT-723 package, which is suitable for space-constrained applications. Its surface-mount design allows for efficient assembly in automated manufacturing processes.
- High Reliability: ON Semiconductor is known for its commitment to quality, and the MCH6423-TL-E is no exception. It is designed to operate reliably over a wide range of temperatures and conditions.
Applications:
The MCH6423-TL-E is versatile and can be used in various applications, including:
- Power management for portable devices such as smartphones and tablets
- DC/DC converters
- Load switches
- Battery management systems
- Charge and discharge switches for battery protection
Technical Specifications:
- Drain-Source Voltage (V<sub>DS): -20V
- Gate-Source Voltage (V<sub>GS): ±8V
- Continuous Drain Current (I<sub>D): -3A
- Power Dissipation (P<sub>D): 1W
For detailed product information, datasheets, and support, customers are encouraged to visit ON Semiconductor's official website or contact their local sales representative.