EN
  • EN
  • DE

MCH6445-TL-E

Part No MCH6445-TL-E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 4A MCPH6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 60 V
Current - Continuous Drain (Id) @ 25°C 4A (Ta)
Rds On (Max) @ Id, Vgs 78mOhm @ 2A, 10V
Gate Charge (Qg) (Max) @ Vgs 10 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds 505 pF @ 20 V
Mounting Type Surface Mount
Supplier Device Package 6-MCPH
Package / Case 6-SMD, Flat Leads
Base Product Number MCH64
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 830537-MCH6445-TL-E
Ultra Librarian 3D Model Ultra Librarian MCH6445-TL-E CAD Model

Description

ON Semiconductor MCH6445-TL-E MOSFET

The ON Semiconductor MCH6445-TL-E is a high-performance P-Channel MOSFET designed to deliver efficiency and reliability for a wide range of applications. This MOSFET is an excellent choice for power management tasks where space is at a premium and power efficiency is crucial. It is commonly used in load switch, power management, and battery protection circuits.

The MCH6445-TL-E operates at -20V drain-source voltage (Vds) and has a continuous drain current (Id) of -6A, making it suitable for moderate power handling requirements. The device features a low on-state resistance (Rds(on)) of 28 mΩ at a Vgs of -4.5V, which translates to reduced conduction losses and improved overall efficiency in applications. Additionally, the MOSFET has a low threshold voltage (Vgs(th)) of -0.8V (Typ), which allows it to be driven at lower gate voltages, beneficial in battery-operated devices where power conservation is critical.

One of the key attributes of the MCH6445-TL-E is its compact package. Housed in an SOT-23-6 package, it is designed for surface-mount technology (SMT), which is ideal for modern compact electronic assemblies. The small footprint of the package allows for high-density PCB designs, enabling designers to maximize functionality in a limited space.

The device also features fast switching speeds, which are important for reducing transition losses in high-frequency applications. This makes the MCH6445-TL-E suitable for use in DC-DC converters, motor control circuits, and other power-intensive applications where efficiency is paramount.

Furthermore, the MCH6445-TL-E is characterized by its robustness, with a high level of protection against electrostatic discharge (ESD). This ensures long-term reliability and stability of the device even in environments where ESD events are likely to occur.

In summary, the ON Semiconductor MCH6445-TL-E MOSFET is a versatile and efficient solution for designers looking to optimize their power management systems. Its combination of low on-resistance, fast switching speeds, and compact packaging makes it an excellent choice for a variety of electronic applications.

You May Also Be Interested in

Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9535 $53.5815
21+ $4.8850 $102.5850
32+ $4.7323 $151.4336
44+ $4.5797 $201.5068
57+ $4.4270 $252.3390
76+ $3.9690 $301.6440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,840 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess