Product Overview: MCH6617-TL-E by ON Semiconductor
The MCH6617-TL-E is a high-performance, P-Channel MOSFET developed by ON Semiconductor, a leading provider of semiconductor-based solutions. This MOSFET is designed to deliver efficient power management and is suitable for a wide range of applications, including load switches, power management circuits, and battery-powered devices.
Key Features
- Low On-Resistance: The MCH6617-TL-E boasts a low on-resistance, which enhances its efficiency by minimizing power loss during operation.
- High-Speed Switching: With its capability for high-speed switching, this MOSFET is ideal for applications requiring fast response times.
- Voltage Rating: It operates with a drain-source voltage (V<sub>DS) of -20V, which is suitable for many low to medium voltage applications.
- Current Capacity: The device can handle a continuous drain current (I<sub>D) of -6A, providing substantial current for a variety of uses.
- Low Threshold Voltage: A low gate threshold voltage (V<sub>GS(th)) allows for easy drive capability.
- Package: Enclosed in a compact SOT-428 (SC-75, SOT-416) surface-mount package, the MCH6617-TL-E is optimized for space-constrained applications.
Applications
The versatility of the MCH6617-TL-E MOSFET makes it an excellent choice for a variety of electronic circuits. It is commonly used in:
- Power management for portable devices like smartphones and tablets.
- DC/DC converters that require efficient power conversion.
- Load switch circuits where low voltage operation is critical.
- Battery management systems to ensure safe and efficient charging and discharging.
Reliability and Quality
ON Semiconductor is committed to delivering high-quality products. The MCH6617-TL-E MOSFET is manufactured with rigorous quality control processes and is designed to meet the industry's stringent reliability standards. This ensures that the product you receive is of the highest quality and reliability for your critical applications.
Environmental Compliance
In addition to its technical features, the MCH6617-TL-E is compliant with RoHS directives, making it an environmentally friendly choice for manufacturers looking to create sustainable products.