ON Semiconductor MCH6631-TL-E
Discover the MCH6631-TL-E, a high-performance P-Channel MOSFET brought to you by ON Semiconductor, a leader in energy-efficient innovations. This MOSFET is designed to meet the demanding requirements of modern electronic applications, offering a combination of low on-resistance and high switching speed. It is an ideal choice for power management tasks in a variety of devices.
Key Features
- Device Type: P-Channel MOSFET
- Drain-Source Voltage (V<sub>DS): -30V
- Continuous Drain Current (I<sub>D): -6A
- Power Dissipation (P<sub>D): 1.2W
- Gate-Source Voltage (V<sub>GS): ±20V
- On-Resistance (R<sub>DS(on)): 45 mΩ
- Package: SuperSOT™-6
Applications
The MCH6631-TL-E is suitable for a wide range of applications including, but not limited to:
- Power Management Systems
- Load Switching
- DC/DC Converters
- Battery Management
- Motor Control Circuits
Advantages
ON Semiconductor's MCH6631-TL-E MOSFET is designed for efficient operation. The device offers numerous advantages:
- High-speed switching capabilities enhance performance in high-frequency applications.
- Low on-resistance minimizes losses and improves efficiency, which is critical for power-sensitive designs.
- The compact SuperSOT™-6 package allows for a smaller footprint on the PCB, providing more space for other components or for miniaturization of the overall design.
- Robust thermal performance ensures reliability under varying operating conditions.
Quality and Environmental Compliance
ON Semiconductor is committed to providing environmentally friendly solutions. The MCH6631-TL-E is compliant with RoHS directives, ensuring that it is free from hazardous substances. This commitment to quality and the environment makes it a reliable and sustainable choice for your electronic designs.