EN
  • EN
  • DE

MCH6646-TL-E

Part No MCH6646-TL-E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description NCH+NCH 1.8 DRIVE SERIES / RF Mosfet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 225433-MCH6646-TL-E
Ultra Librarian 3D Model Ultra Librarian MCH6646-TL-E CAD Model

Description

ON Semiconductor MCH6646-TL-E MOSFET

The MCH6646-TL-E is a high-performance, P-Channel MOSFET from ON Semiconductor, designed to deliver efficient power management and control in a wide range of electronic applications. This MOSFET is a testament to ON Semiconductor's commitment to providing energy-efficient solutions that help reduce the global environmental impact.

Featuring a compact surface-mount package, the MCH6646-TL-E is engineered for space-constrained applications while offering robust thermal performance and high reliability. With its low on-resistance and high switching speed, this MOSFET is an excellent choice for power management tasks in portable electronics, including smartphones, tablets, and laptops, as well as in larger systems like power supplies and motor controls.

Key Features:

  • Low On-Resistance: The MCH6646-TL-E boasts a very low on-resistance, which translates to reduced power losses during operation and higher efficiency for the overall system.
  • High-Speed Switching: Its fast switching capabilities ensure minimal energy is wasted during the transition periods, which is crucial for high-speed circuit operation and for reducing switching losses.
  • P-Channel Device: As a P-Channel MOSFET, it allows for simpler gate drive circuits compared to N-Channel MOSFETs, especially in high-side switch configurations.
  • Surface-Mount Package: The compact SOP-8 package is designed for surface mounting, saving valuable board space and facilitating automated assembly processes.

Applications:

  • Power Management Systems
  • DC/DC Converters
  • Battery Management Circuits
  • Load Switches
  • Portable Electronics
  • Motor Control Units

The MCH6646-TL-E is not only a component that enhances the performance of electronic devices but also aligns with the sustainability goals of modern electronics by improving energy efficiency. Its reliable operation and power-saving features make it an indispensable part of any power-sensitive electronic design. Whether you're designing the next generation of portable gadgets or working on high-efficiency power supplies, the MCH6646-TL-E from ON Semiconductor is a choice that promises to deliver both performance and reliability.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0303 $61.8180
140+ $0.8455 $118.3700
215+ $0.8189 $176.0635
295+ $0.7923 $233.7285
380+ $0.7658 $291.0040
505+ $0.6872 $347.0360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess