The MCH3416-TL-E from ON Semiconductor is a high-performance, P-Channel MOSFET that is designed to deliver efficient power management and control in a wide range of applications. Renowned for its reliability and efficiency, this component is an ideal solution for engineers looking to optimize their power circuitry in compact and power-sensitive designs.
Key Features:
- Low On-Resistance: The MCH3416-TL-E boasts an exceptionally low on-resistance, which translates to reduced power loss and improved overall efficiency in applications where it is deployed.
- High-Speed Switching: Engineered for rapid switching performance, this MOSFET enables high-speed operation, which is crucial for minimizing switching losses and improving power efficiency in fast-switching applications.
- Compact SOT-23 Package: Housed in a small SOT-23 package, the MCH3416-TL-E is designed for space-constrained applications, offering a compact footprint without compromising on performance.
- Gate Charge Optimization: With an optimized gate charge, this device ensures lower power consumption during the switching process, making it suitable for battery-powered devices where power conservation is critical.
Applications:
The versatility of the MCH3416-TL-E MOSFET allows it to be used in a vast array of electronic applications, including:
- Power management modules
- DC/DC converters
- Load switches
- Battery protection circuits
- Portable electronic devices
Technical Specifications:
Parameter
Value
Drain-Source Voltage (V<sub>DS)
-20V
Continuous Drain Current (I<sub>D)
-6A
Power Dissipation (P<sub>D)
1.5W
Operating Temperature Range
-55°C to +150°C
With its robust performance and compact size, the ON Semiconductor MCH3416-TL-E MOSFET is a preferred choice for designers seeking to enhance the efficiency and reliability of their power management systems.