EN
  • EN
  • DE

MCR12LMG

Part No MCR12LMG
Manufacturer ON Semiconductor
Catalog SCRs - Single
Description SCR 600V 12A TO220AB / SCR 600 V 12 A Standard Recovery Through Hole TO-220
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - SCRs
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Voltage - Off State 600 V
Voltage - Gate Trigger (Vgt) (Max) 800 mV
Current - Gate Trigger (Igt) (Max) 8 mA
Voltage - On State (Vtm) (Max) 2.2 V
Current - On State (It (AV)) (Max) 7.6 A
Current - On State (It (RMS)) (Max) 12 A
Current - Hold (Ih) (Max) 20 mA
Current - Off State (Max) 10 µA
Current - Non Rep. Surge 50, 60Hz (Itsm) 100A @ 60Hz
SCR Type Standard Recovery
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220
Base Product Number MCR12
Standard Package 50 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 926811-MCR12LMG
Ultra Librarian 3D Model Ultra Librarian MCR12LMG CAD Model

Description

Introducing the MCR12LMG Thyristor SCR from ON Semiconductor

The MCR12LMG is a state-of-the-art Silicon Controlled Rectifier (SCR) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This robust thyristor is engineered to provide exceptional performance in applications requiring high bidirectional blocking voltage capability and high thermal cycling performance. Ideal for a wide range of uses, the MCR12LMG finds its place in motor control, industrial and consumer applications, and inrush current limiting circuits.

Key Features of the MCR12LMG

  • Voltage Capacity: With a maximum repetitive peak and off-state voltage of 600V, the MCR12LMG can handle significant power levels, making it suitable for high-voltage applications.
  • Current Rating: It offers a current rating of 12A, which ensures that the device can control and manage substantial current flow without overheating or failure.
  • Gate Sensitivity: Featuring a sensitive gate trigger current of 200µA, this SCR can be triggered with minimal power, enhancing its efficiency in various circuits.
  • Thermal Performance: The MCR12LMG is encapsulated in a highly efficient TO-220AB package, which provides excellent thermal transfer and contributes to the device's reliability and longevity.
  • Surge Capability: It boasts an impressive non-repetitive surge current of 100A, accommodating spikes in the current without damage.

Reliability and Compliance

The MCR12LMG is designed with reliability in mind, meeting stringent quality standards to ensure consistent performance. It complies with RoHS and is lead-free, reflecting ON Semiconductor's commitment to environmental sustainability. The device also supports an extended operating temperature range, making it versatile for various environmental conditions.

Applications

With its robust design and electrical characteristics, the MCR12LMG is an excellent choice for AC controllers, light dimmers, pressure control systems, and motor speed controls. It is also suitable for soft start mechanisms in power supplies, ensuring a gradual increase in voltage to prevent sudden inrush currents.

Overall, the MCR12LMG from ON Semiconductor represents a reliable and efficient solution for designers and engineers looking to incorporate a high-performance SCR into their power control systems.

You May Also Be Interested in

Littelfuse Inc.
SCR SENS 200V 6A ISO TO-220
Need more? Email Us
Littelfuse Inc.
SCR NON-SENS 200V 1A DO-214
Lowest to $1.3450
ON Semiconductor
Sensitive Gate Silicon Controlled Rectifiers(SCRs 4.0 AMPERES RMS 400 - 600 VOLTS) | THYRISTOR SCR 4A 600V DPAK
Need more? Email Us
Infineon Technologies
3 SCR and 3 Diode 1.6kV Through Hole,107.5x45mm
Lowest to $83.5821
Littelfuse Inc.
SCR SENS 200V 4A SMT TO-252AA
Need more? Email Us
Weida Semiconductor
800V 1A Surface Mount SOT-223
Lowest to $0.0898
STMicroelectronics
SENSITIVE & STANDARD(12A SCRs) | SCR 12A 800V D2PAK
Lowest to $0.8503
Littelfuse Inc.
SCR NON-SENS 200V 12A TO-252AA
Lowest to $2.4464
Littelfuse Inc.
SCR 400V 25A TO220
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6766 $58.0596
15+ $7.9406 $119.1090
23+ $7.6923 $176.9229
32+ $7.4440 $238.2080
41+ $7.1957 $295.0237
54+ $6.4518 $348.3972
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,250 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess