EN
  • EN
  • DE

MCR12LNG

Part No MCR12LNG
Manufacturer ON Semiconductor
Catalog SCRs - Single
Description Thyristor SCR 800V 100A 3-Pin(3+Tab) TO-220AB Tube / THYRISTOR SCR 10A 800V TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Part Status Obsolete(EOL)
Voltage - Off State 800V
Voltage - Gate Trigger (Vgt) (Maximum) 800mV
Current - Gate Trigger (Igt) (Maximum) 8mA
Voltage - On State (Vtm) (Maximum) 2.2V
Current - On State (It (AV)) (Maximum) 7.6A
Current - On State (It (RMS)) (Maximum) 12A
Current - Hold (Ih) (Maximum) 20mA
Current - Off State (Maximum) 10μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 100A @ 60Hz
SCR Type Standard Recovery
Operating Temperature Range -40°C ~ 125°C
Mounting Style Through Hole
Package TO-220-3
Manufacturer Package TO-220AB
Win Source Part Number 788351-MCR12LNG
Popularity Medium
Supply and Demand Status Limited
Family Name MCR12LN
Introduction Date March 07, 2000
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MCR12LNG CAD Model

Description

Introducing the MCR12LNG Thyristor SCR from ON Semiconductor

The MCR12LNG is a state-of-the-art Silicon Controlled Rectifier (SCR) manufactured by ON Semiconductor, a company renowned for its innovative power and signal management solutions. This SCR is a highly reliable and efficient component designed for phase control operations in converters, power control in AC systems, and as an ON/OFF function in applications requiring high bidirectional blocking voltage capability and high thermal cycling performance.

Key Features of the MCR12LNG

  • Voltage Capacity: The device is capable of withstanding a peak repetitive off-state/blocking voltage up to 600V, making it suitable for a variety of high-voltage applications.
  • Current Handling: With an average on-state current of 12A, the MCR12LNG can handle significant power levels, ideal for heavy-duty operations.
  • Gate Sensitivity: It features a sensitive gate trigger current of 200 µA, allowing for precise control over the switching action.
  • Thermal Performance: The SCR's robust design ensures exceptional thermal stability and performance, with an operating junction temperature range from -40°C to +110°C.
  • Surge Capability: It can sustain a surge current of up to 100A, providing a high degree of protection against current spikes.
  • Package: The MCR12LNG is offered in a TO-220AB package, which is widely used and suitable for through-hole mounting, ensuring easy integration into various circuit designs.

Applications

The versatility of the MCR12LNG makes it an excellent choice for a broad range of applications, including:

  • Motor control circuits
  • Lighting dimmers
  • Controlled rectifier bridges
  • Battery chargers
  • Capacitive discharge ignitions
  • Overvoltage crowbar protection

ON Semiconductor's MCR12LNG combines performance with reliability, providing a high-quality SCR for engineers and designers looking to enhance their power management systems. Whether for industrial, automotive, or consumer electronics, the MCR12LNG is a solid choice for efficient and controlled power handling.

You May Also Be Interested in

Weida Semiconductor
800V 1A Surface Mount SOT-223
Lowest to $0.0898
Littelfuse Inc.
SCR NON-SENS 200V 12A TO-252AA
Lowest to $2.4464
Littelfuse Inc.
SCR SENS 200V 8A ISO TO-220
Need more? Email Us
Littelfuse Inc.
SCR 600V 55A
Lowest to $5.4382
Littelfuse Inc.
SCR SENS GATE 600V 4A TO-251
Lowest to $0.9794
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
15mA 10mA 1kV 1 TRIAC SOT-223-2L TRIACs RoHS
Lowest to $0.2911
Infineon Technologies
3 SCR and 3 Diode 1.6kV Through Hole,107.5x45mm
Lowest to $83.5821
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
75mA 50mA 800V TO-220A TRIACs RoHS
Lowest to $0.5850
Littelfuse Inc.
SCR NON-SENS 200V 1A DO-214
Lowest to $1.3450

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,960 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess