EN
  • EN
  • DE

MDT3906DW1T1

Part No MDT3906DW1T1
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 227278-MDT3906DW1T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MDT3906DW1T1 CAD Model

Description

ON Semiconductor MDT3906DW1T1 Dual P-Channel MOSFET

The MDT3906DW1T1 from ON Semiconductor is a high-performance, dual P-Channel MOSFET that is designed to meet a wide range of applications requiring efficient power management and reliability. This device features two independent P-Channel MOSFETs in a single package, making it ideal for compact circuit designs where space is at a premium.

Key Features:

  • Low On-Resistance: The MDT3906DW1T1 boasts a low on-resistance, which translates to reduced power loss and improved efficiency in switching applications. This characteristic is particularly beneficial in power management circuits where energy conservation is crucial.
  • Dual MOSFET Configuration: The integration of two MOSFETs in one package allows for a reduction in board space, simplifying the design and assembly process for electronic devices.
  • High Power Dissipation: With a high power dissipation capability, this MOSFET can handle significant energy without compromising performance, making it suitable for rigorous operational conditions.
  • Low Threshold Voltage: The device operates at a low threshold voltage, ensuring that it can be easily controlled and switched with lower voltage signals, which is beneficial for battery-operated devices.
  • Advanced High-Cell Density Process: Manufactured using ON Semiconductor's advanced high-cell density process, the MDT3906DW1T1 offers excellent quality and performance consistency.

Applications:

The MDT3906DW1T1 is versatile and can be used in a variety of applications, including:

  • Power management for portable and battery-powered devices
  • Load/switching control in computing and consumer electronics
  • DC/DC converter configurations
  • Motor control circuits in automotive applications

Product Specifications:

The device is provided in a compact SOT-363 package, which is RoHS compliant and designed for surface-mount technology (SMT). It operates over a wide temperature range, ensuring reliability in diverse environments.

With its combination of low on-resistance, high power handling, and dual-MOSFET configuration, the MDT3906DW1T1 from ON Semiconductor is an excellent choice for designers seeking to enhance the efficiency and performance of their power management systems.

You May Also Be Interested in

EliteMT
Lowest to $1.3456
ESMT
1M x 16 Bit x 4 Banks
Lowest to $2.6115
ESMT
Lowest to $2.9349
Shindengen
Lowest to $5.6838
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $5.0427
EliteMT
Lowest to $3.7539
EliteMT
Need more? Email Us
EliteMT
Lowest to $3.4246
Atmel
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess