EN
  • EN
  • DE

MGSF3455XT1

Part No MGSF3455XT1
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description P-CHANNEL MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 228596-MGSF3455XT1
Ultra Librarian 3D Model Ultra Librarian MGSF3455XT1 CAD Model

Description

The MGSF3455XT1 is a state-of-the-art semiconductor device from ON Semiconductor, a globally recognized leader in the design and manufacture of energy-efficient electronics. This particular product is part of ON Semiconductor's extensive portfolio of power and signal management, logic, discrete, and custom devices, designed to improve the efficiency and performance of electronic systems.

Key Features

  • High Efficiency: The MGSF3455XT1 is designed to deliver high efficiency, which is crucial for reducing heat generation and improving the reliability and longevity of electronic systems.
  • Low Power Consumption: This device is optimized for low power consumption, making it an ideal choice for battery-powered applications where energy conservation is paramount.
  • Durable Construction: Manufactured with robust materials, the MGSF3455XT1 is built to withstand the rigors of daily use in a variety of challenging environments.
  • Compact Design: The compact footprint of the MGSF3455XT1 allows for its integration into space-constrained applications without compromising performance.

Applications

The versatile nature of the MGSF3455XT1 makes it suitable for a wide range of applications, including but not limited to:

  • Power management systems
  • Automotive electronics
  • Portable and wireless devices
  • Industrial control circuits
  • Consumer electronics

Technical Specifications

The MGSF3455XT1 boasts a comprehensive set of technical specifications designed to meet the rigorous demands of modern electronic devices:

  • Voltage Rating: Specifies the maximum voltage the device can handle.
  • Current Capacity: Details the maximum current the device is rated for.
  • Power Dissipation: Indicates the amount of power the device can dissipate without damage.
  • Operating Temperature Range: Defines the range of temperatures within which the device can operate reliably.

Quality and Reliability

ON Semiconductor is committed to the highest standards of quality and reliability. The MGSF3455XT1 is subjected to rigorous testing and quality control measures to ensure it meets the stringent requirements of the industry. Customers can trust that this device will perform consistently and effectively in their electronic applications.

For detailed product specifications, application notes, and ordering information, please visit the ON Semiconductor website or contact their customer support team.

You May Also Be Interested in

Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4366 $50.2090
280+ $0.3583 $100.3240
435+ $0.3471 $150.9885
600+ $0.3359 $201.5400
770+ $0.3247 $250.0190
1,035+ $0.2911 $301.2885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess