EN
  • EN
  • DE

MJ15022G

Part No MJ15022G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Silicon Power Transistors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tray
Transistor Type NPN
Current - Collector (Ic) (Maximum) 16A
Voltage - Collector Emitter Breakdown (Maximum) 200V
Vce Saturation (Maximum) @ Ib, Ic 4V @ 3.2A, 16A
Current - Collector Cutoff (Maximum) 500μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce 15 @ 8A, 4V
Power - Max 250W
Frequency - Transition 4MHz
Operating Temperature Range -65°C ~ 200°C (TJ)
Mounting Style Through Hole
Package TO-204AA, TO-3
Manufacturer Package TO-3
Win Source Part Number 1223587-MJ15022G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Audio, Industrial
Family Name MJ15022
Introduction Date August 31, 1995
ECCN EAR99
Country of Origin Malaysia, Mexico
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MJ15022G CAD Model

Description

The ON Semiconductor MJ15022G is a state-of-the-art high-power NPN transistor designed to deliver exceptional performance in a wide range of applications. This silicon transistor is particularly well-suited for audio power amplification and high-speed switching applications, making it a versatile component for both consumer and industrial products.

Key Features:

  • Voltage and Power Handling: The MJ15022G boasts a collector-emitter voltage (VCEO) of 250V, ensuring it can handle high voltage operations without compromise.
  • Current Capacity: With a continuous collector current (IC) rating of 16A, this transistor can manage significant current loads, making it ideal for demanding situations.
  • High Frequency Performance: The device is capable of operating at frequencies up to 4MHz, offering excellent performance for high-speed switching applications.
  • High Transition Frequency: With a transition frequency (ft) of 4MHz, the MJ15022G provides a fast response, a critical feature for applications requiring quick switching.
  • Robust Power Dissipation: It has an impressive power dissipation (PD) of 250W at 25°C, allowing it to handle considerable power without overheating.

Applications:

The MJ15022G is perfect for a range of applications, including but not limited to:

  • Linear and switching industrial equipment
  • High-fidelity audio amplifiers
  • Power regulation modules
  • DC-DC converters
  • Motor control systems

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the MJ15022G is no exception. It is constructed with state-of-the-art manufacturing processes and rigorously tested to ensure high reliability and performance under various conditions. The device comes in a TO-3 package, known for its high thermal efficiency, ensuring optimal performance and longevity.

Environmental Compliance:

The MJ15022G is also designed with environmental responsibility in mind. It complies with RoHS regulations, minimizing the use of hazardous substances in its construction, making it an environmentally friendly choice for manufacturers concerned with ecological impact.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1178 $50.5890
13+ $8.3018 $107.9234
19+ $8.0423 $152.8037
26+ $7.7829 $202.3554
34+ $7.5235 $255.7990
45+ $6.7452 $303.5340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess