EN
  • EN
  • DE

MJ15025GMJ15024G

Part No MJ15025GMJ15024G
Manufacturer ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 990596-MJ15025GMJ15024G
Categories OEM Parts(M-N)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MJ15025GMJ15024G CAD Model

Description

The ON Semiconductor MJ15025G and MJ15024G are a pair of complementary silicon power transistors designed to cater to a wide range of high-power applications. These transistors are well-suited for audio amplifiers, switching circuits, and other power switching applications that require high current and voltage handling capabilities.

Key Features

  • High Current Capacity: Both transistors are capable of handling high currents, making them ideal for power amplification and switching applications.
  • Voltage Handling: With the ability to handle high voltages, these devices can be used in circuits that operate at higher power levels.
  • Complementary Pair: The MJ15025G is an NPN transistor, while the MJ15024G is a PNP transistor. This complementary pair allows for easy implementation in push-pull and other balanced amplifier designs.
  • High Power Dissipation: These transistors can dissipate a significant amount of power, which is crucial for maintaining stability and performance in high-power applications.
  • Robust Construction: Built to withstand tough conditions, these transistors are reliable and durable for industrial applications.

Applications

  • Audio Power Amplifiers
  • Switching Regulators
  • DC-DC Converters
  • Power Inverters
  • Motor Controls

Technical Specifications

Parameter MJ15025G MJ15024G
Configuration NPN PNP
Collector-Emitter Voltage (VCEO) 250V 250V
Collector Current (IC) 16A 16A
Power Dissipation (PD) 250W 250W
Operating Junction Temperature (TJ) -65 to +200°C -65 to +200°C

The MJ15025G and MJ15024G from ON Semiconductor are designed to offer high performance in a variety of power applications. Their ability to handle significant power levels while maintaining stability makes them a reliable choice for professionals seeking robust components for their high-power circuit designs.

You May Also Be Interested in

Lucent
Lowest to $70.6306
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Nichia Corporation
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess