EN
  • EN
  • DE

MJD127G

Part No MJD127G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP DARL 100V 8A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Transistor Polarity PNP - Darlington
Maximum Current Collector 8A
VCEO Maximum Collector-Emitter Breakdown Voltage 100V
Max Vce (sat) 4V @ 80mA, 8A
Collector Cut-off Current(Max) 10μA
Typical Gain (hFE) (Min) 1000 @ 4A, 4V
Maximum Power Dissipation 1.75W
Frequency - Transition 4MHz
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK-3
Win Source Part Number 1077379-MJD127G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MJD127G CAD Model

Description

The MJD127G is a robust power PNP transistor designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This transistor is part of the MJD series, known for their reliability and performance in power amplification and switching applications. The MJD127G is particularly well-suited for use in a variety of electronic devices and circuits where efficient power management is crucial.

Key Features

  • High Current Rating: The MJD127G boasts a high collector current (Ic) of up to -8A, making it capable of handling significant power loads in electronic circuits.
  • High Voltage Rating: With a collector-emitter voltage (Vceo) of -100V, this transistor can accommodate high voltage applications without compromising performance.
  • Low Saturation Voltage: This feature ensures minimal voltage drop and power loss when the transistor is in the on-state, enhancing overall efficiency.
  • Fast Switching Speed: The MJD127G is designed for fast switching, reducing transition times and improving performance in high-frequency applications.
  • TO-252 (DPAK) Package: The compact and surface mountable TO-252 package is suitable for automated assembly processes and helps in saving valuable board space.

Applications

The versatility of the MJD127G makes it an excellent choice for a wide range of applications including:

  • Power Management in Consumer Electronics
  • DC-DC Converters
  • Motor Control Circuits
  • Linear Voltage Regulators
  • Switching Regulators
  • Audio Amplifiers
  • Power Switches

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MJD127G is built to the highest standards, ensuring reliability and performance consistency. It is a testament to ON Semiconductor's dedication to providing components that meet the rigorous demands of the electronics industry.

Environmental Compliance

The MJD127G is compliant with RoHS (Restriction of Hazardous Substances) regulations, ensuring that it is free from harmful substances and suitable for use in environmentally sensitive applications.

You May Also Be Interested in

ON Semiconductor
POWER TRANSISTORS(10A,60-100V,80W) | TRANS NPN DARL 80V 10A TO-3P
Need more? Email Us
STMicroelectronics
High Voltage NPN Power Transistor for High Definition and New Super-Slim CRT Display
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Lowest to $2.9355
ON Semiconductor
High−Current Complementary Silicon Power Transistors
Lowest to $17.1448
STMicroelectronics
TRANS PNP 80V 6A TO-247
Lowest to $2.8165
STMicroelectronics
MEDIUM VOLTAGE FAST-SWITCHING PNP POWER TRANSISTOR
Need more? Email Us
ON Semiconductor
TRANS PNP 150V 0.5A SOT23
Lowest to $0.0733
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess