EN
  • EN
  • DE

MJD243G

Part No MJD243G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Complementary Silicon Plastic Power Transistor DPAK-3 for Surface Mount Applications | TRANS NPN 100V 4A DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Transistor Type NPN
Current - Collector (Ic) (Maximum) 4A
Voltage - Collector Emitter Breakdown (Maximum) 100V
Vce Saturation (Maximum) at Ib, Ic 600mV at 100mA, 1A
Current - Collector Cutoff (Maximum) 100nA (ICBO)
DC Current Gain (hFE) (Minimum) at Ic, Vce 40 at 200mA, 1V
Maximum Power 1.4W
Frequency - Transition 40MHz
Temperature Range - Operating -65°C ~ 150°C
Mounting Style SMD
Manufacturer Package TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package DPAK
Family Part Number MJD243
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1223645-MJD243G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MJD243G CAD Model

Description

The MJD243G from ON Semiconductor is a robust power transistor designed to deliver high performance in a variety of applications. This device is a part of the MJD series, which is renowned for its reliability and efficiency. The MJD243G is a versatile component that is ideal for use in power regulation and switching applications.

Key Features

  • High Current Rating: The MJD243G can handle a continuous collector current of up to 6A, making it suitable for high-power applications.
  • High Voltage Capacity: With a collector-emitter voltage (VCEO) of 100V, it can be used in circuits with high voltage requirements.
  • Low Saturation Voltage: This transistor has a low collector-emitter saturation voltage, which ensures efficient operation with minimal power loss.
  • Fast Switching Speed: The device is designed for fast switching, reducing transition losses and improving overall performance.
  • Power Dissipation: It has a power dissipation of 20W, which allows it to handle significant power without overheating.
  • Package: The MJD243G is available in a DPAK (TO-252) package, which is both compact and efficient for thermal management.

Applications

The MJD243G is suitable for a wide range of applications, including:

  • Power supplies
  • Motor controllers
  • DC-DC converters
  • Automotive applications
  • Switching regulators

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The MJD243G is built to meet stringent quality standards, ensuring reliability and performance in even the most demanding situations. Whether for industrial, commercial, or automotive applications, the MJD243G is a choice you can rely on.

Environmental Compliance

The MJD243G complies with RoHS and other environmental regulations, making it a responsible choice for eco-friendly electronic designs.

You May Also Be Interested in

ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9127 $50.1985
135+ $0.7489 $101.1015
210+ $0.7255 $152.3550
285+ $0.7021 $200.0985
370+ $0.6787 $251.1190
495+ $0.6085 $301.2075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess