EN
  • EN
  • DE

PBSS9110Y

Part No PBSS9110Y
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description Trans GP BJT PNP 100V 1A 625mW Automotive 6-Pin TSSOP / 100 V, 1 A PNP low VCEsat (BISS) transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235597-PBSS9110Y
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name PBSS9110Y
Introduction Date June 09, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian PBSS9110Y CAD Model

Description

NXP PBSS9110Y High-Speed Switching Transistor

The NXP PBSS9110Y is a state-of-the-art high-speed switching transistor that is designed to meet the demanding requirements of modern electronic applications. This transistor is part of NXP's portfolio of low V<sub>CESAT (Collector-Emitter Saturation Voltage) bipolar transistors, which are ideal for high-efficiency switching and amplification.

With a collector-emitter voltage (V<sub>CEO) of 100V and a collector current capability of up to 1A, the PBSS9110Y is a versatile component suitable for a wide range of applications. It is particularly well-suited for use in energy management, DC-DC converters, load switches, and power management circuits.

This product features a low collector-emitter saturation voltage, which helps to reduce power losses and improve overall system efficiency. The high current gain band-width product ensures that the transistor can handle high-speed signals effectively, making it an excellent choice for high-frequency switching applications.

The PBSS9110Y comes in a small and flat lead SOT (Small Outline Transistor) package, which is ideal for space-constrained applications. The package design also offers excellent thermal performance, ensuring that the transistor operates reliably even under high power conditions.

Key features of the NXP PBSS9110Y include:

  • Collector-Emitter Voltage (V<sub>CEO): 100V
  • Collector Current (I<sub>C): 1A
  • Low Collector-Emitter Saturation Voltage
  • High Current Gain Bandwidth Product
  • RoHS compliant and Halogen-free
  • Small and flat lead SOT package for space-saving applications

With its combination of high-speed switching capabilities, low power dissipation, and compact form factor, the NXP PBSS9110Y is an excellent choice for designers looking to optimize their power management solutions. Its robustness and reliability make it a go-to component for a multitude of electronic circuits that require efficient and fast switching.

You May Also Be Interested in

ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
500+ $0.1166 $58.3000
1,210+ $0.0956 $115.6760
1,870+ $0.0928 $173.5360
2,575+ $0.0898 $231.2350
3,330+ $0.0868 $289.0440
4,460+ $0.0778 $346.9880
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 500 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess