EN
  • EN
  • DE

MJE13003G

Part No MJE13003G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 400V 1.5A TO-225
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Bipolar (BJT) Transistor NPN 400 V 1.5 A 10MHz 1.4 W Through Hole TO-126
Manufacturer ON Semiconductor
Series SWITCHMODE™
Package Bulk
Part Status Obsolete
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-225AA, TO-126-3
Case / Package TO-126
Family Name MJE13
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number MJE13003GOS, MJE13003G-ND
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927189-MJE13003G
Ultra Librarian 3D Model Ultra Librarian MJE13003G CAD Model

Description

ON Semiconductor MJE13003G High Voltage NPN Transistor

The MJE13003G is a versatile NPN bipolar junction transistor (BJT) designed and manufactured by ON Semiconductor. This high-voltage, high-speed switching transistor is a crucial component in a wide range of electronic applications, particularly in power supply and lighting systems. Its robust design and reliable performance make it an excellent choice for designers looking to implement efficient power management solutions in their circuits.

Key Features

  • Voltage and Current Ratings: The MJE13003G is capable of withstanding collector-emitter voltages up to 400V, with collector currents up to 1.5A, making it suitable for high voltage applications.
  • High Speed: With a transition frequency of 4MHz, this transistor is designed for rapid switching, contributing to the efficiency of the overall system.
  • Power Dissipation: It has a power dissipation rating of 40W, which allows it to handle significant power levels without compromising the integrity of the transistor.
  • TO-220 Package: The device comes in a TO-220 package, which is widely used and known for its good thermal and electrical performance.

Applications

  • Switching regulators
  • Motor controls
  • Inverters
  • Power amplifiers
  • Power management in consumer and industrial equipment

The MJE13003G is designed to offer not just performance but also reliability. ON Semiconductor's commitment to quality ensures that this transistor meets the stringent standards required for industrial and consumer electronics. With its high voltage capability and fast switching speeds, the MJE13003G can improve the efficiency of power supplies and reduce energy consumption in a variety of applications.

Whether you are designing an energy-efficient power supply or looking to control high-voltage motors, the MJE13003G from ON Semiconductor provides a reliable and cost-effective solution that engineers can trust. Its combination of speed, power handling, and versatility makes it a staple in the toolbox of modern electronics design.

You May Also Be Interested in

ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.5087 $60.2088
57+ $2.0582 $117.3174
87+ $1.9935 $173.4345
120+ $1.9300 $231.6000
155+ $1.8653 $289.1215
208+ $1.6724 $347.8592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,410 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess