EN
  • EN
  • DE

MJE18002G

Part No MJE18002G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description SWITCHMODE NPN Bipolar Power Transistor For Switching Power Supply Applications
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Series SWITCHMODE
Packaging Tube
Part Status Obsolete(EOL)
Transistor Type NPN
Current - Collector (Ic) (Maximum) 2A
Voltage - Collector Emitter Breakdown (Maximum) 450V
Vce Saturation (Maximum) @ Ib, Ic 500mV @ 200mA, 1A
Current - Collector Cutoff (Maximum) 100μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce 14 @ 200mA, 5V
Power - Max 50W
Frequency - Transition 13MHz
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Style Through Hole
Package TO-220-3
Manufacturer Package TO-220AB
Win Source Part Number 1223709-MJE18002G
Manufacturer Homepage www.onsemi.com
Family Name MJE18002
Introduction Date August 31, 1995
ECCN EAR99
Country of Origin China, Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MJE18002G CAD Model

Description

The MJE18002G is a high-voltage, high-speed power transistor designed by ON Semiconductor, a leader in energy-efficient innovations. This bipolar junction transistor (BJT) is specifically engineered for use in high-performance power switching applications, such as power supplies, converters, and inverters, where reliability and efficiency are paramount.

Key Features

  • Voltage and Current Ratings: The device boasts a collector-emitter voltage (VCEO) of 450V and a collector current (IC) of up to 2A, making it suitable for handling high voltage and moderate current applications.
  • Speed: With a transition frequency (fT) of 4MHz, the MJE18002G offers fast switching, which is essential for reducing switching losses and improving overall system efficiency.
  • Power Dissipation: It has a power dissipation capability of 50W, ensuring that the device can handle significant power levels without overheating.
  • TO-220 Package: Enclosed in a TO-220 package, the MJE18002G provides a compact footprint while allowing for effective thermal management.
  • High Reliability: ON Semiconductor's rigorous manufacturing standards ensure that the MJE18002G exhibits high reliability and long operational life, which is critical for industrial and commercial power applications.

Applications

The MJE18002G is versatile and can be used in a variety of applications. Some common uses include:

  • Switching regulators
  • Motor controls
  • High-frequency inverters
  • Power amplifiers

Environmental and Quality Certifications

ON Semiconductor is committed to environmental stewardship and quality assurance. The MJE18002G complies with RoHS and is manufactured under ISO 9001 quality management systems, ensuring that it meets the highest standards for environmental safety and product quality.

Whether you're designing a new power supply or upgrading an existing system, the MJE18002G from ON Semiconductor is an excellent choice for a reliable and efficient power transistor.

You May Also Be Interested in

ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess