EN
  • EN
  • DE

DDA114TH-7

Part No DDA114TH-7
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Arrays, Pre - Biased
Description TRANS 2PNP PREBIAS 0.15W SOT563
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount SOT-563
Manufacturer Diodes Incorporated
Package Reel - TR
Mounting Surface Mount
Package SOT-563, SOT-666
Case / Package SOT-563
Family Name DDA114
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Other Part Number -DDA114TH-7DIDKR, DDA114TH-7DIDKR, DDA114TH-7-ND, -DDA114TH-7DITR, DDA114TH-7DICT, DDA114TH-7DITR, -DDA114TH-7DICT
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 868284-DDA114TH-7
Ultra Librarian 3D Model Ultra Librarian DDA114TH-7 CAD Model

Description

Introducing the DDA114TH-7 PNP Pre-Biased Small Signal SOT-523 Transistor from Diodes Incorporated

The DDA114TH-7 is a high-quality PNP pre-biased small signal transistor designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This transistor is part of the extensive range of bipolar transistors that Diodes Incorporated offers, known for their reliability and performance across various applications.

The DDA114TH-7 is housed in a compact SOT-523 package, making it ideal for space-constrained applications. Despite its small size, this transistor does not compromise on power and efficiency, making it a preferred choice for designers looking to optimize their circuit designs.

Key Features of the DDA114TH-7:

  • Pre-Biased Configuration: The DDA114TH-7 comes with built-in biasing resistors, which simplifies circuit design by reducing component count and saving board space. This feature also helps in providing a stable operation and consistent performance.
  • Low V<sub>CE(sat): The transistor offers low collector-emitter saturation voltage, which leads to reduced power loss and improved energy efficiency, especially crucial for battery-operated devices.
  • High Current Gain Bandwidth Product: With its high gain bandwidth, the DDA114TH-7 is capable of operating at higher frequencies, making it suitable for amplification applications in RF and other high-speed signal processing circuits.
  • Moisture Sensitivity Level 1: The device is classified with a moisture sensitivity level 1, ensuring long-term reliability even in humid environments.
  • RoHS Compliant: The DDA114TH-7 meets the Restriction of Hazardous Substances (RoHS) directive, which means it is free from environmentally harmful substances, making it an eco-friendly choice for electronic designs.

Applications for the DDA114TH-7 transistor are diverse, ranging from power management solutions to signal processing. It is often utilized in load switches, power amplification stages, and as a part of the control circuitry in consumer electronics, computer peripherals, and telecommunication devices.

Overall, the DDA114TH-7 from Diodes Incorporated is a versatile and efficient component that offers designers a practical solution for a wide array of electronic applications. Its pre-biased configuration, low saturation voltage, and high-frequency performance make it a valuable addition to any circuit designer's toolkit.

You May Also Be Interested in

Panasonic
TRANS PREBIAS DUAL NPN SMINI6
Lowest to $1.6575
ON Semiconductor
TRANS BRT NPN/PNP DUAL SOT-353 / Pre-Biased Bipolar Transistor (BJT)
Lowest to $0.0578
Diodes Incorporated
TRANS 2PNP PREBIAS 0.2W SOT363 / Pre-Biased Bipolar Transistor (BJT)
Lowest to $0.2488
Panasonic
TRANS PREBIAS DUAL NPN MINI6 / Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 150MHz 300mW Surface Mount MINI6-G1
Need more? Email Us
ON Semiconductor
TRANS BRT DUAL 100MA 50V SOT-363 / Pre-Biased Bipolar Transistor (BJT)
Need more? Email Us
ON Semiconductor
TRANS BRT NPN DUAL 50V SOT363
Lowest to $0.0292
Rohm Semiconductor
TRANS DIGITAL BJT NPN/PNP 50V 10
Lowest to $0.2038
Diodes Incorporated
PREBIAS TRANSISTOR SOT363 T&R 3K / Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250MHz 200mW Surface Mount SOT-363
Lowest to $0.1217
Diodes Incorporated
TRANS PREBIAS NPN/PNP SOT363
Lowest to $0.0404

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
630+ $0.0923 $58.1490
1,525+ $0.0758 $115.5950
2,360+ $0.0735 $173.4600
3,255+ $0.0711 $231.4305
4,205+ $0.0688 $289.3040
5,630+ $0.0616 $346.8080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,050 pieces
MOQ: 630 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess